EN
  • EN
  • DE

LM4051CEM3X-ADJ

Part No LM4051CEM3X-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4051 Precision Micropower Shunt Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199676-LM4051CEM3X-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4051CEM3X-ADJ CAD Model

Description

LM4051CEM3X-ADJ Precision Micropower Shunt Voltage Reference

The LM4051CEM3X-ADJ from Texas Instruments is a high-precision, micropower shunt voltage reference, offering an adjustable output in a small SOT-23 package. This component is designed for applications requiring a precise voltage reference that can be set by the user to any value between the minimum and maximum specified limits. It is particularly well-suited for battery-powered and portable devices due to its low power consumption and small footprint.

The device features an adjustable output voltage that can be set from 1.24V to 10V with the use of an external resistor divider. This flexibility makes it ideal for a wide range of applications, including power supplies, battery chargers, and precision voltage monitoring in complex systems.

The LM4051CEM3X-ADJ offers excellent stability and low dynamic impedance, ensuring reliable performance under varying load conditions. It also boasts a tight output tolerance, with an initial accuracy of ±0.5% at 25°C, which is crucial for applications requiring high-precision voltage regulation.

Other features of this voltage reference include a low temperature coefficient, typically 50 ppm/°C, which contributes to its stable output over a wide temperature range. The device's operating current ranges from 60 µA to 12 mA, providing a balance between power conservation and performance that is essential for portable and battery-operated equipment.

The LM4051CEM3X-ADJ is designed with safety in mind, incorporating an overcurrent limiter and a reverse breakdown protection mechanism that enhances the reliability of the end application. Its robust design ensures that the device is resistant to the harsh conditions often encountered in industrial environments.

Overall, the LM4051CEM3X-ADJ is a versatile and reliable component for designers looking to incorporate a precision adjustable voltage reference into their electronic systems. With its compact form factor, low power consumption, and high accuracy, it is an excellent choice for a wide array of applications where voltage precision is paramount.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess