EN
  • EN
  • DE

LM4128AMFX-2.0/NOPB

Part No LM4128AMFX-2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V SOT23-5 / V-Ref Precision 2.048V 20mA 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 20mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 190μVp-p
Voltage - Input 2.448 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779161-LM4128AMFX-2.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4128
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4128AMFX-2.0/NOPB CAD Model

Description

Product Overview: LM4128AMFX-2.0/NOPB

The LM4128AMFX-2.0/NOPB is a precision voltage reference from Texas Instruments, renowned for its high accuracy and stability. This device is designed to provide a fixed 2.0V output voltage with an impressive low dropout voltage and a low temperature coefficient, making it ideal for high-performance applications where a stable reference voltage is crucial.

Encased in a compact SOT-23 package, the LM4128AMFX-2.0/NOPB is suitable for a wide range of products, including portable devices, where space is at a premium. Its small footprint does not compromise its performance, as it boasts a typical temperature coefficient of only 30ppm/°C, ensuring minimal voltage variation over a broad temperature range.

Key Features:

  • Output Voltage: Fixed 2.0V with high accuracy.
  • Temperature Coefficient: Typically 30ppm/°C, providing excellent temperature stability.
  • Package Type: SOT-23, which is ideal for space-constrained applications.
  • Load Regulation: Maintains consistent performance under varying load conditions.
  • Supply Voltage: Operates over a wide range of input voltages, making it versatile for different power supplies.
  • No Output Capacitor Required: Stable with no output capacitor, which simplifies design and reduces component count.
  • Low Dropout Voltage: Functions effectively even with minimal difference between the input and output voltages.

Applications:

The LM4128AMFX-2.0/NOPB is suitable for a variety of applications that require a stable voltage reference. It is commonly used in:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Microcontroller-based systems
  • Analog-to-digital converters (ADCs)
  • Industrial instrumentation
  • Automotive electronics

With its combination of features, the LM4128AMFX-2.0/NOPB from Texas Instruments is an excellent choice for designers looking for a reliable and precise voltage reference solution. Its ease of integration and robustness make it a go-to component for a multitude of electronic designs.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5981 $50.3734
34+ $2.9523 $100.3782
53+ $2.8601 $151.5853
73+ $2.7678 $202.0494
94+ $2.6756 $251.5064
126+ $2.3988 $302.2488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 729 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess