EN
  • EN
  • DE

LM4140CCMX-1.2

Part No LM4140CCMX-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Series Voltage Reference IC Fixed 1.25V V ±0.1% 8 mA 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LM4140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923208-LM4140CCMX-1.2
Ultra Librarian 3D Model Ultra Librarian LM4140CCMX-1.2 CAD Model

Description

Introducing the LM4140CCMX-1.2 Precision Voltage Reference

The LM4140CCMX-1.2 is a high-precision voltage reference component manufactured by Texas Instruments, designed to offer both accuracy and stability for demanding applications. This device is part of TI's LM4140 series, which is renowned for providing reliable and consistent voltage references suitable for various electronic circuits.

Key Features

  • High Accuracy: The LM4140CCMX-1.2 offers an impressive initial accuracy of 0.1%, ensuring precise voltage regulation for sensitive applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20 ppm/°C, this device guarantees minimal deviation across a wide temperature range, making it ideal for environments with fluctuating temperatures.
  • Low Dropout Voltage: The component operates with a low dropout voltage, facilitating efficiency and reducing power loss in your circuit designs.
  • Wide Operating Current Range: It supports a broad operating current range, accommodating various design requirements and enhancing its versatility.
  • Long-Term Stability: The LM4140CCMX-1.2 is engineered for long-term stability, which is critical for applications requiring consistent performance over time.
  • Small Package Size: Available in an SOT-23 package, this voltage reference takes up minimal board space, which is essential for compact electronic designs.

Applications

The LM4140CCMX-1.2 is suitable for a diverse range of applications, including but not limited to:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics

Product Specifications

The LM4140CCMX-1.2 is a fixed-output voltage reference with an output voltage of 1.2V. It is designed to operate over a wide supply voltage range and is characterized for operation from -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

For designers and engineers looking for a voltage reference that offers precision, stability, and reliability, the LM4140CCMX-1.2 from Texas Instruments is an excellent choice. With its robust feature set and versatile applications, this component is sure to enhance the performance of your electronic circuits.

You May Also Be Interested in

Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4807 $52.2105
36+ $2.8560 $102.8160
55+ $2.7668 $152.1740
75+ $2.6775 $200.8125
97+ $2.5883 $251.0651
130+ $2.3205 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess