EN
  • EN
  • DE

LM431ACZ/NOPB

Part No LM431ACZ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM431 Adjustable Precision Zener Shunt Regulator | IC VREF SHUNT ADJ TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Box
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 2.495V
Maximum Output Voltage 37V
Output Current 100mA
Tolerance ±2.2%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number LM431
Manufacturer Pack Quantity 1,800
MSL Level Not Applicable
Win Source Part Number 1199876-LM431ACZ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM431ACZ/NOPB CAD Model

Description

The LM431ACZ/NOPB is a precision shunt voltage reference from Texas Instruments, renowned for its stability and accuracy in a wide array of electronic applications. This adjustable shunt regulator operates over a nominal voltage range of 2.5 V to 36 V and is available in a TO-92 package. It is designed to be versatile, serving as a replacement for zener diodes in many applications due to its lower impedance and improved temperature stability.

Key Features

  • Adjustable Output Voltage: The device can be set to any value between 2.5 V and 36 V with two external resistors.
  • High Accuracy: Features a typical output voltage tolerance of ±0.5% at 25°C, ensuring precise voltage regulation for sensitive circuits.
  • Low Temperature Coefficient: Boasts a temperature coefficient typically less than 0.002% per °C, providing stable performance over a wide temperature range.
  • Low Dynamic Output Impedance: The dynamic impedance of the output is typically 0.22 ohms, which is a significant improvement over standard zener diodes.
  • Wide Operating Current Range: Capable of operating from 1 mA to 100 mA, which makes it flexible for various current requirements.

Applications

The LM431ACZ/NOPB is suitable for a broad spectrum of applications, including:

  • Adjustable voltage and current regulators
  • Voltage monitoring
  • Precision current limiters
  • Digital voltmeters
  • Op-amp circuitry
  • Switching power supplies

Quality and Reliability

This product is supplied in a "green" mold compound as part of Texas Instruments' commitment to environmental sustainability. The LM431ACZ/NOPB is lead-free and RoHS compliant, ensuring adherence to current environmental standards and regulations. It also comes with the NOPB (no lead (Pb)) designation, indicating that it is manufactured without the use of lead, which is beneficial for both the environment and consumer health.

With its high performance, reliability, and versatility, the LM431ACZ/NOPB is an excellent choice for designers looking for an adjustable precision voltage reference solution.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess