EN
  • EN
  • DE

LM431BIZ/NOPB

Part No LM431BIZ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92-3 / V-Ref Adjustable 2.495V to 37V 100mA 3-Pin TO-92 Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Part Status Obsolete(EOL)
Reference Type Shunt
Output Type Adjustable
Output Voltage 2.495V
Output Voltage MAX 37V
Output Current 100mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 779214-LM431BIZ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM431
Introduction Date December 01, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM431BIZ/NOPB CAD Model

Description

Product Overview: LM431BIZ/NOPB

The LM431BIZ/NOPB is a versatile, precision shunt voltage reference from Texas Instruments, renowned for its reliability and performance in a wide range of applications. This adjustable regulator can be programmed from the reference voltage of 2.495 volts up to 36 volts with two external resistors. It features a typical dynamic output impedance of 0.2 ohms and a guaranteed temperature stability over the entire temperature range of operation.

Key Features

  • Programmable Output Voltage: From 2.495V to 36V, the LM431BIZ/NOPB offers a wide range of output voltages, making it suitable for various applications.
  • Low Dynamic Output Impedance: The 0.2-ohm typical output impedance ensures stable voltage supply even with load variations.
  • Temperature Stability: With a temperature-compensated design, this component maintains consistent performance across its operating temperature range.
  • Low Voltage Operation: The device is operational from a low voltage, making it ideal for battery-powered devices and other low-power applications.
  • Sink Current Capability: It can sink current up to 100mA, providing flexibility in handling varying loads.
  • Surface-Mount Package: The NOPB (No Lead) designation indicates a RoHS-compliant package, suitable for environmentally sensitive applications and modern lead-free electronic assemblies.

Applications

The LM431BIZ/NOPB is commonly used in a variety of circuits, including power supplies, battery chargers, and voltage monitoring systems. Its ability to provide a precise reference voltage makes it an excellent choice for digital-to-analog converters (DACs) and analog-to-digital converters (ADCs), ensuring accurate data conversion. Additionally, it is ideal for use in motor control circuits and portable devices due to its low power consumption and stable output.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM431BIZ/NOPB is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance for critical applications. Whether you're designing consumer electronics or industrial equipment, the LM431BIZ/NOPB is a versatile and dependable choice for your voltage reference needs.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2530 $50.6000
485+ $0.2076 $100.6860
750+ $0.2012 $150.9000
1,030+ $0.1947 $200.5410
1,330+ $0.1882 $250.3060
1,780+ $0.1687 $300.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess