EN
  • EN
  • DE

LM43602AQPWPTQ1

Part No LM43602AQPWPTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 16-PowerTSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 28V
Current - Output 2A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number LM43602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354699-LM43602AQPWPTQ1
Ultra Librarian 3D Model Ultra Librarian LM43602AQPWPTQ1 CAD Model

Description

Product Overview: Texas Instruments LM43602AQPWPTQ1

The LM43602AQPWPTQ1 is a high-performance, easy-to-use synchronous buck regulator from Texas Instruments, designed to deliver exceptional efficiency and flexibility for a wide range of applications. This power management integrated circuit (PMIC) is part of TI's automotive-grade product offerings, ensuring reliability and robustness for in-vehicle applications.

Key Features:

  • Input Voltage Range: The device can handle a wide input voltage range from 3.5V to 36V, making it suitable for various automotive and industrial power supply scenarios.
  • Output Current: It is capable of delivering up to 2A of continuous output current, ensuring sufficient power for demanding loads.
  • High Efficiency: With integrated power MOSFETs, the LM43602AQPWPTQ1 achieves high efficiency, which is critical for reducing thermal stress and improving system performance.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200 kHz to 2.2 MHz, allowing designers to optimize the component selection for efficiency or footprint.
  • Thermal Performance: Enhanced thermal performance is ensured by a power-enhanced HTSSOP package, which is crucial for maintaining reliability under varying operating conditions.
  • Protection Features: It includes a suite of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, which safeguard the device and the system under abnormal conditions.
  • Automotive Qualification: The LM43602AQPWPTQ1 is AEC-Q100 Grade 1 qualified, meaning it is suitable for automotive applications that may be exposed to extreme temperatures ranging from -40°C to +125°C.

Applications:

  • Automotive infotainment and telematics
  • Advanced driver-assistance systems (ADAS)
  • Power supplies for microcontrollers and processors
  • Industrial and telecommunications power systems

The LM43602AQPWPTQ1 from Texas Instruments stands out for its robustness, efficiency, and adaptability, providing a reliable power solution for automotive and industrial electronics. Its comprehensive feature set ensures that it can meet the stringent requirements of modern electronic systems, making it an excellent choice for designers looking to optimize their power supply design.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess