EN
  • EN
  • DE

LM43602PWPT

Part No LM43602PWPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A SYNC 16HTSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1V
Maximum Output Voltage 28V
Output Current 2A
Frequency - Switching 200kHz to 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 1054550-LM43602PWPT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial, Automotive, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LM43602PWPT CAD Model

Description

The LM43602PWPT is a high-performance, easy-to-use synchronous step-down DC-DC converter from Texas Instruments, designed to deliver exceptional efficiency and flexibility for a wide range of applications. This power management integrated circuit (PMIC) is part of the LM4360x series, known for its robustness and reliability in providing stable power supply solutions.

Key Features

  • Input Voltage Range: The LM43602PWPT operates with an input voltage range from 3.5V to 36V, making it suitable for a variety of systems, including industrial, automotive, and telecommunications equipment.
  • Output Voltage: It offers an adjustable output voltage as low as 0.8V, allowing for great flexibility in powering different types of loads.
  • Current Capability: With the ability to deliver up to 2A of continuous output current, it can power a wide array of components, from microcontrollers to power-hungry devices.
  • High Efficiency: The device features synchronous rectification, which provides higher efficiency compared to traditional diode-based solutions, especially at low output voltages.
  • Thermal Performance: Its PowerPAD™ thermally enhanced package ensures excellent thermal performance, critical for maintaining stability and longevity in demanding environments.
  • Protection Features: It includes a suite of protection features such as over-current protection, thermal shutdown, and under-voltage lockout, enhancing the safety and durability of the end application.

Applications

The versatility of the LM43602PWPT allows it to be utilized across various sectors. It is particularly well-suited for powering sensitive electronics where stable and efficient voltage regulation is paramount. Applications include but are not limited to:

  • Embedded Systems
  • Automotive Infotainment and Telematics
  • Industrial Control and Automation
  • Networking Equipment
  • Point-of-Load Conversions

Package and Availability

The LM43602PWPT is available in a 16-pin HTSSOP (PWP) package, which is designed for space-constrained applications. Its compact form factor, combined with its robust feature set, makes it an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3582 $51.8804
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess