EN
  • EN
  • DE

LM4673TMX/NOPB

Part No LM4673TMX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 2.65W 9USMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Manufacturer Texas Instruments
Series Boomer®, PowerWise®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 9-WFBGA, DSBGA
Case / Package 9-DSBGA
Family Name LM4673
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LM4673TMX, LM4673TMX-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923215-LM4673TMX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4673TMX/NOPB CAD Model

Description

The LM4673TMX/NOPB is an innovative audio amplifier solution by Texas Instruments, designed to deliver high-quality sound with minimal power consumption. This compact, yet powerful, integrated circuit is a boon for portable audio applications, such as mobile phones, tablets, and personal media players, where space is at a premium and battery life is of paramount importance.

Key Features

  • Output Power: The LM4673TMX/NOPB can deliver 2.5W of continuous average power to a 4Ω load with less than 1% distortion (THD+N) from a 5V power supply, making it an efficient choice for driving speakers in portable devices.
  • Class D Operation: Utilizing Class D amplifier technology, this IC offers a high level of energy efficiency, which not only conserves battery life but also reduces heat dissipation, thereby simplifying thermal management within the device.
  • Micro-Power Shutdown Mode: An essential feature for battery-operated devices, the micro-power shutdown mode significantly reduces power consumption when the amplifier is not in use, thus extending battery life even further.
  • Superior Sound Quality: Despite its small size, the LM4673TMX/NOPB does not compromise on sound quality. It features a low noise floor and a wide audio bandwidth, ensuring a clear and rich audio experience for the end user.
  • Space-Saving Design: Available in a tiny package, the LM4673TMX/NOPB is ideal for applications where circuit board space is a critical design parameter.

Applications

The LM4673TMX/NOPB is versatile enough to be used in a range of audio applications, including:

  • Portable and wireless speakers
  • Mobile phones and tablets
  • Personal media players
  • Notebook and desktop computers

Environmental and Quality Certifications

Adhering to the high standards of Texas Instruments, the LM4673TMX/NOPB is manufactured with a commitment to quality and environmental sustainability. It is lead-free and RoHS compliant, ensuring that it meets global environmental regulations and is suitable for use in a wide range of markets around the world.

With its combination of power efficiency, sound quality, and compact design, the LM4673TMX/NOPB from Texas Instruments stands out as an exceptional audio amplifier solution for modern portable electronics.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1276 $50.7420
110+ $0.9253 $101.7830
170+ $0.8963 $152.3710
235+ $0.8674 $203.8390
300+ $0.8385 $251.5500
400+ $0.7518 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess