Product Overview: LM4684LD/NOPB
The LM4684LD/NOPB is a high-performance, audio power amplifier designed by Texas Instruments to deliver premium sound quality for a wide range of applications. This component is part of TI's renowned audio amplifier product line, which is known for its reliability, efficiency, and audio fidelity. The LM4684LD/NOPB is particularly suitable for portable and space-constrained applications due to its small footprint and low power consumption.
Key Features:
- Output Power: The LM4684LD/NOPB is capable of delivering 2W of continuous average power to a 4Ω load with less than 1% THD+N when powered by a 5V power supply.
- High Efficiency: With its high efficiency of 90%, the LM4684LD/NOPB ensures minimal heat dissipation and extended battery life in portable applications.
- Low Noise: The device boasts an excellent signal-to-noise ratio, resulting in clear and undistorted audio output.
- Micro-Power Shutdown Mode: Features a micro-power shutdown mode with a typical shutdown current of 0.6µA, which is ideal for battery-powered equipment.
- Surface-Mount Package: Comes in a space-saving 9-bump micro SMD package, making it an excellent choice for compact electronics.
Applications:
The LM4684LD/NOPB is versatile and can be used in various audio applications, including:
- Mobile Phones and PDAs
- Portable Media Players
- Notebook Computers
- Portable Gaming Devices
Quality and Reliability:
Texas Instruments is committed to delivering high-quality products. The LM4684LD/NOPB is lead-free and RoHS compliant, ensuring it meets the latest environmental standards and regulations. Additionally, its robust design ensures reliable performance even under challenging conditions.
For designers and engineers looking for an audio amplifier with a perfect blend of power efficiency, size, and performance, the LM4684LD/NOPB from Texas Instruments is an excellent choice. Its advanced features and proven technology make it a go-to solution for enhancing the audio experience in portable devices.