EN
  • EN
  • DE

LM48100QMH

Part No LM48100QMH
Manufacturer Texas Instruments
Description LM48100Q Boomer Mono, 1.3W Audio Power Amplifier with Output Fault Detection and Volume Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199966-LM48100QMH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM48100QMH CAD Model

Description

The LM48100QMH from Texas Instruments is a mono, filterless, Class-D audio power amplifier designed for automotive and consumer audio applications. This integrated circuit delivers high-quality sound while maintaining power efficiency, making it an ideal choice for systems where space and power conservation are critical.

Key Features

  • Output Power: The LM48100QMH provides 1.3W continuous average power to an 8Ω load with less than 1% distortion (THD+N) from a 5V power supply.
  • Advanced Pop & Click Suppression: It incorporates advanced circuitry to suppress pop and click noise during turn-on and turn-off transitions, ensuring a smooth listening experience.
  • Thermal Protection: The device includes an over-temperature protection circuit that safeguards it against thermal overload.
  • Filterless Design: Its filterless operation allows for reduced external component count, which can lead to cost savings and a smaller PCB footprint.
  • Wide Supply Voltage Range: The LM48100QMH operates on a supply voltage range from 2.7V to 5.5V, accommodating a variety of power sources.

Applications

  • Automotive audio systems
  • GPS navigation systems
  • Alarm/siren systems
  • Portable and mobile audio devices

Quality and Reliability

The LM48100QMH is built with the quality and reliability expected from Texas Instruments. It is designed to meet the rigorous demands of automotive applications and is AEC-Q100 qualified. The device is housed in a 20-pin HTSSOP PowerPAD package, which aids in thermal dissipation and contributes to its robust performance.

Environmental and Regulatory Compliance

Compliant with RoHS directives, the LM48100QMH is designed with environmental responsibility in mind, ensuring that hazardous substances are not used in its manufacture. This commitment to sustainability makes it an environmentally friendly addition to any audio system.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess