EN
  • EN
  • DE

LM4853MM/NOPB

Part No LM4853MM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.9W AB 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 1.9W x 1 @ 3 Ohm; 300mW x 2 @ 8 Ohm
Supply Voltage - Operating 2.4 V to 5.5 V
Features Depop, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-VSSOP
Dimension 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number 019322-LM4853MM/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4853MM/NOPB CAD Model

Description

The LM4853MM/NOPB is an advanced audio amplifier product from the renowned manufacturer, Texas Instruments.

  • Series: Boomer series
  • Application: Portable communication device applications
  • Type: Mono/Stereo audio amplifier
  • Output Power: 1.5W into an 8-ohm load with less than 1.0% THD+N from a 5V power supply, 2W (mono BTL mode) into an 8-ohm load with less than 1.0% THD+N from a 5V power supply
  • Feature: Differential inputs
  • Feature: Micro-power shutdown mode
  • Package: 10-pin MSOP (Mini Small Outline Package)
  • Voltage Range: 2.2V to 5.5V
  • Protection: Built-in thermal shutdown protection mechanism
  • Circuitry: Pop & click suppression circuitry

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2246 $51.1658
55+ $1.8253 $100.3915
85+ $1.7682 $150.2970
117+ $1.7112 $200.2104
152+ $1.6542 $251.4384
203+ $1.4830 $301.0490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess