EN
  • EN
  • DE

LM4867MTEX/NOPB

Part No LM4867MTEX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 3W AB 20TSSOP / Audio Amp Headphone/Speaker 2-CH Stereo 3W Class-AB 20-Pin TSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Reel package
Part Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 3W x 2 @ 3 Ohm; 208mW x 2 @ 16 Ohm
Operating Supply Voltage 2 V ~ 5.5 V
Features Depop, Input Multiplexer, Shutdown, Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 20-HTSSOP
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 779247-LM4867MTEX/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM4867
Introduction Date February 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4867MTEX/NOPB CAD Model

Description

The LM4867MTEX/NOPB is a high-quality audio power amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This audio amplifier is capable of delivering 3W of continuous average power to a 3Ω load with less than 10% THD+N from a 5V power supply. Its efficiency and power capabilities make it an ideal choice for portable applications where high-quality audio and battery life are critical.

Key Features

  • Output Power: Capable of delivering 3W into a 3Ω load, ensuring robust sound output for a variety of audio applications.
  • Power Supply: Operates on a 5V power supply, making it suitable for battery-powered devices such as portable media players.
  • Efficiency: Boasts high efficiency, which not only conserves energy but also reduces the heat generated, thereby extending the life of the product.
  • THD+N: Maintains less than 10% total harmonic distortion plus noise, providing clear and high-quality audio performance.
  • Surface-Mount Package: Comes in an exposed pad surface-mount package that allows for improved heat dissipation and a smaller footprint on the PCB.

Applications

The LM4867MTEX/NOPB is versatile and can be used in a variety of audio applications. Its main use cases include:

  • Portable audio players
  • Mobile phones
  • Laptop and notebook computers
  • Portable gaming devices

Advanced Specifications

This audio amplifier integrates advanced features that enhance its performance and usability:

  • Boomer Audio Power: Part of TI's Boomer series, it is specifically designed for high-quality audio applications.
  • External Gain Configuration: Offers flexibility in gain settings, allowing designers to tailor the audio output to specific needs.
  • Thermal Shutdown Protection: Includes a thermal shutdown feature that protects the device from overheating, ensuring reliability and longevity.

With its combination of power, efficiency, and audio fidelity, the LM4867MTEX/NOPB is an excellent choice for any project requiring a compact and powerful audio amplification solution.

You May Also Be Interested in

HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess