EN
  • EN
  • DE

TUSB212QRWBTQ1

Part No TUSB212QRWBTQ1
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 12X2QFN  /  Signal Processing Interface 12-X2QFN (1.6x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Signal Processing
Interface USB
Voltage - Supply 3V ~ 3.6V
Package / Case 12-XFQFN
Supplier Device Package 12-X2QFN (1.6x1.6)
Mounting SMD (SMT)
Base Product Number TUSB212
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TUSB212QRWBTQ1-ND,2156-TUSB212QRWBTQ1,296-48219-6,296-48219-1,296-48219-2,TEXTISTUSB212QRWBTQ1
Standard Package 250
Win Source Part Number 996587-TUSB212QRWBTQ1
Ultra Librarian 3D Model Ultra Librarian TUSB212QRWBTQ1 CAD Model

Description

TUSB212QRWBTQ1 USB High-Speed Signal Conditioner

The TUSB212QRWBTQ1 is a sophisticated USB high-speed signal conditioner designed by Texas Instruments to enhance signal quality by performing pre-emphasis and equalization on the data lines. This compact and efficient device is a perfect solution for applications dealing with long PCB traces or sub-optimal board designs that can degrade the signal integrity of USB 2.0 interfaces.

Key Features

  • Signal Enhancement: The TUSB212QRWBTQ1 applies adaptive equalization and programmable emphasis levels to the USB data lines, thereby improving signal quality and ensuring compliance with the USB 2.0 specification for up to 5 Gbps data rates.
  • Compatibility: This device is compatible with both USB 2.0 high-speed and full-speed data rates, ensuring broad application reach.
  • Automatic Adjustments: It features built-in automatic adjustments for optimal signal integrity across various cable lengths and quality, reducing the need for manual tuning.
  • Power Efficiency: With its low-power design, the TUSB212QRWBTQ1 is ideal for power-sensitive applications, contributing to overall system power management.
  • Robust Protection: The device includes IEC ESD protection, which safeguards the USB lines from electrostatic discharges, enhancing the durability and reliability of the system.
  • Small Form Factor: Housed in a tiny 12-pin QFN package, the TUSB212QRWBTQ1 saves valuable board space, making it suitable for compact electronic designs.

Applications

The Texas Instruments TUSB212QRWBTQ1 is versatile and can be used in a variety of applications where USB 2.0 connectivity is required. It is particularly useful in scenarios where signal integrity may be compromised due to long cable lengths, such as in:

  • Industrial controllers
  • Consumer electronics
  • Portable devices
  • Automotive infotainment systems
  • Networking equipment

This signal conditioner is part of Texas Instruments' quality product lineup, ensuring reliable performance and enhancing USB experiences in diverse electronic systems. Its robust design and ease of integration make it a go-to solution for engineers looking to improve USB signal quality in their designs.

You May Also Be Interested in

Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4786 $56.8716
13+ $7.7773 $101.1049
20+ $7.5343 $150.6860
28+ $7.2912 $204.1536
36+ $7.0482 $253.7352
48+ $6.3191 $303.3168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess