EN
  • EN
  • DE

LM48822TL/NOPB

Part No LM48822TL/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .04W STER AB 16BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 40mW x 2 @ 32 Ohm
Supply Voltage - Operating 2.4 V to 5.5 V
Features Depop, Differential Inputs, I2C, Mute, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-DSBGA
Dimension 16-WFBGA, DSBGA
Win Source Part Number 1054635-LM48822TL/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM48822TL/NOPB CAD Model

Description

Introducing the LM48822TL/NOPB from Texas Instruments

The LM48822TL/NOPB is a state-of-the-art audio amplifier designed by Texas Instruments to deliver high-quality sound with minimal power consumption. This compact and efficient device is part of TI's extensive range of audio solutions, catering to the ever-growing demand for superior audio experiences in portable applications.

Key Features

  • Output Power: The LM48822TL/NOPB is capable of driving 2.1W (typical) into a 4Ω load with less than 1% distortion (THD+N), ensuring loud and clear audio output.
  • Power Supply Range: It operates on a power supply range from 2.7V to 5.5V, making it versatile for various battery-powered devices.
  • High Efficiency: With an efficiency rate of 85%, this amplifier minimizes power loss, thereby extending battery life in portable applications.
  • Low Quiescent Current: The device boasts an ultra-low quiescent current, which is crucial for prolonging battery life when the amplifier is in standby mode.
  • Advanced Pop & Click Suppression: The LM48822TL/NOPB features integrated circuits to suppress unwanted noise, ensuring seamless audio playback without disruptive pops or clicks during power on or off cycles.
  • Micro-SMD Package: Housed in a micro-SMD package, this amplifier conserves board space, which is essential for modern, compact electronic designs.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device from potential damage due to overheating.

Applications

The LM48822TL/NOPB is perfect for a wide range of portable audio devices, including:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Laptop and Notebook Computers
  • Portable Gaming Systems

Its low power consumption and high efficiency make it an ideal choice for designers looking to enhance audio performance without sacrificing battery life. The LM48822TL/NOPB's advanced features and compact size allow for innovative audio solutions in the smallest of devices, delivering rich, high-quality sound that can truly immerse the listener.

With Texas Instruments' commitment to quality, the LM48822TL/NOPB is manufactured to the highest standards, ensuring reliable performance for your audio applications. Upgrade your product's audio system with the LM48822TL/NOPB and give your users the exceptional listening experience they deserve.

You May Also Be Interested in

Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess