EN
  • EN
  • DE

LM48823TLBD

Part No LM48823TLBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVAL FOR LM48823 16MCRSMD / MONO, BRIDGE-TIED LOAD, CERAMIC SPEAKER DRIVER WITH IC VOLUME CONTROL AND RESET
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Part Status Obsolete(EOL)
Amplifier Type Class AB
Output Type 1-Channel (Mono)
Operating Supply Voltage 2 V ~ 4.5 V
Board Type Fully Populated
Utilized IC / Part LM48823
Supplied Contents Board(s)
Win Source Part Number 779253-LM48823TLBD
Popularity Medium
Supply and Demand Status Balance
Family Name LM48823TLBD
Introduction Date June 30, 2008
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM48823TLBD CAD Model

Description

The LM48823TLBD from Texas Instruments is a high-performance, ultra-low power stereo audio amplifier designed to deliver exceptional audio quality for portable applications. It is an ideal solution for mobile phones, tablets, laptops, and other portable multimedia devices that require efficient amplification of sound with minimal power consumption.

Key Features:

  • Output Power: The LM48823TLBD is capable of delivering 2.1W (typical) of continuous output power with a 4Ω load and 5V power supply, ensuring loud and clear sound reproduction.
  • Power Supply Range: It operates over a wide power supply range from 2.7V to 5.5V, which makes it versatile for use in various devices with different power requirements.
  • Ultra-Low Quiescent Current: The device features an ultra-low quiescent current that significantly reduces power consumption during idle periods, thereby extending battery life in portable applications.
  • Pop & Click Suppression: The LM48823TLBD incorporates advanced pop & click suppression circuitry, minimizing noise that can occur during turn-on and turn-off transitions.
  • Thermal Protection: It includes thermal shutdown protection that prevents the device from overheating, ensuring reliable operation under various conditions.
  • Space-Saving Package: The amplifier is available in a space-saving micro SMD package, which is ideal for small form factor designs.

Applications:

The LM48823TLBD is suitable for a variety of audio applications, including:

  • Portable and mobile devices
  • Bluetooth speakers
  • Handheld gaming consoles
  • Portable media players
  • Notebook and ultrabook computers

With its combination of high output power, low power consumption, and advanced features, the LM48823TLBD from Texas Instruments is a top choice for designers looking to enhance the audio experience in their portable electronic devices.

You May Also Be Interested in

Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Microsemi Corporation
EVAL BOARD FOR LX1722
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Lowest to $1.3624
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
6.1-W, DIGITAL INPUT, SMART AMP
Lowest to $1.4150
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess