EN
  • EN
  • DE

MC34167D2TR4G

Part No MC34167D2TR4G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV ADJ D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 7.5V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5.05V
Maximum Output Voltage 40V (Switch)
Output Current 5.5A (Switch)
Frequency - Switching 72kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package D2PAK-5
Win Source Part Number 127342-MC34167D2TR4G
Ultra Librarian 3D Model Ultra Librarian MC34167D2TR4G CAD Model

Description

The MC34167D2TR4G is a versatile and high-performance power switching regulator integrated circuit designed and manufactured by ON Semiconductor. This device is particularly well-suited for applications requiring efficient DC-DC conversion, such as in automotive, industrial, and consumer electronics where a stable and regulated power supply is crucial.

Key Features

  • High Output Switch Current: The MC34167D2TR4G can deliver up to 5.0 A of output current, making it capable of powering a wide range of loads.
  • Wide Input Voltage Range: This regulator operates with an input voltage range from 7.6 V to 40 V, accommodating various power sources and battery technologies.
  • Adjustable Output Voltage: The output voltage is adjustable from 5.05 V to 40 V, providing flexibility for different voltage requirements.
  • High Efficiency: Its high-efficiency design ensures minimal heat generation and reduced power loss, making it ideal for energy-sensitive applications.
  • Frequency Operation: The device operates at a fixed frequency of 52 kHz which allows for a predictable performance and the use of smaller, more cost-effective external components.
  • Protection Features: It includes built-in thermal shutdown, current limit, and safe operating area protection, enhancing the reliability and longevity of the regulator and the overall system.

Applications

The MC34167D2TR4G is suitable for a broad range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Automotive systems
  • Power inverters
  • Battery chargers
  • LED drivers

Package and Availability

This regulator is available in a TO-263 package, known for its excellent power dissipation and compact footprint. The MC34167D2TR4G is provided in tape and reel packaging, facilitating efficient assembly processes for high-volume production requirements.

ON Semiconductor's commitment to quality and performance is evident in the MC34167D2TR4G, making it a reliable choice for designers looking to implement a robust power regulation solution in their products.

You May Also Be Interested in

Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess