EN
  • EN
  • DE

LM4911MM

Part No LM4911MM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Stereo 40mW Low Noise Headphone Amplifier with Selectable Capacitive Coupled or OCL Output | IC AMP AUDIO PWR .145W AB 10MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels at Load 145mW x 2 at 16Ohm
Supply Voltage (V) 2V ~ 5.5V
Features Mute, Shutdown, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 10-VSSOP
Manufacturer Package 10-TFSOP, 10-MSOP
Family Part Number LM4911
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200123-LM4911MM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4911MM CAD Model

Description

The LM4911MM is a sophisticated audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular IC is well-suited for portable devices, thanks to its low voltage operation and power efficiency. It is part of the Boomer® series of Texas Instruments, which are known for delivering high-quality audio performance with minimal power consumption.

Key Features

  • Output Power: The LM4911MM is capable of delivering 35mW of continuous average power to a 32Ω load with less than 1% distortion (THD+N) from a 3.3V power supply, making it an excellent choice for portable audio applications.
  • Low Voltage Operation: It operates on a supply voltage range from 2.2V to 3.6V, which allows for its use in a variety of battery-powered devices such as mobile phones, tablets, and personal media players.
  • Shutdown Mode: The IC incorporates a shutdown mode feature that significantly reduces power consumption when the amplifier is not in use, thus preserving battery life in portable applications.
  • Surface-Mount Package: The LM4911MM comes in a micro-miniature, surface-mount, 8-pin VSSOP package, which is ideal for space-constrained applications.
  • High-Quality Audio: With a signal-to-noise ratio (SNR) of typically 100dB, the LM4911MM ensures a clean, high-quality audio experience for the end user.

Applications

The LM4911MM's low distortion and high efficiency make it particularly well-suited for portable audio devices. It is commonly used in:

  • Mobile Phones
  • Tablets
  • Personal Digital Assistants (PDAs)
  • Personal Media Players
  • Notebook and Portable Computers

Conclusion

In summary, the LM4911MM from Texas Instruments is a high-performance, low-power audio amplifier that is ideal for a wide range of portable applications. Its small form factor, high fidelity audio output, and power-saving features make it a top choice for designers looking to enhance the audio capabilities of their battery-powered devices.

You May Also Be Interested in

ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3700 $54.8000
90+ $1.1242 $101.1780
140+ $1.0890 $152.4600
190+ $1.0539 $200.2410
250+ $1.0188 $254.7000
330+ $0.9134 $301.4220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess