EN
  • EN
  • DE

LM4911MMX/NOPB

Part No LM4911MMX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR .145W AB 10MSOP / Audio Amp Headphone 2-CH Stereo 0.145W Class-AB 10-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Reel package
Part Status Obsolete(EOL)
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 145mW x 2 @ 16 Ohm
Operating Supply Voltage 2 V ~ 5.5 V
Features Mute, Shutdown, Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 10-VSSOP
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number 779269-LM4911MMX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4911
Introduction Date July 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4911MMX/NOPB CAD Model

Description

Product Overview: LM4911MMX/NOPB

The LM4911MMX/NOPB is an audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular IC is a part of their Boomer® series, which is well-known for delivering high-quality audio performance in a compact form factor. The LM4911 is specifically tailored for portable applications, making it an ideal choice for devices where space and power efficiency are critical.

Key Features

  • Output Power: The LM4911MMX/NOPB is capable of delivering 35mW of continuous average power to a 16 Ohm load with less than 1% distortion (THD+N) from a 5V power supply, making it powerful enough for a variety of personal audio devices.
  • Low Voltage Operation: It operates on a supply voltage range from 2.7V to 5.5V, which allows for its use in applications powered by a variety of battery types, including single-cell Li-Ion batteries.
  • Shutdown Mode: The IC features a shutdown mode that reduces power consumption when not in use, which is critical for preserving battery life in portable devices.
  • Unity-Gain Stable: The LM4911 can be configured in a unity-gain stable mode, providing flexibility in gain settings without compromising stability.

Applications

The LM4911MMX/NOPB is designed for a wide range of audio applications, particularly where space and power are at a premium. Typical applications include:

  • Mobile Phones
  • PDAs
  • Portable Media Players
  • Notebook and Desktop Computers
  • Portable Gaming Devices

Package and Quality

The LM4911MMX/NOPB comes in a micro SMD package, which is not only space-saving but also conducive to enhanced thermal performance. This package is RoHS compliant and is specified as "NOPB" (No Lead (Pb) / lead-free), adhering to environmental standards that restrict the use of hazardous substances.

With its combination of low voltage operation, power efficiency, and compact packaging, the LM4911MMX/NOPB from Texas Instruments stands out as a versatile audio amplification solution for the latest portable electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5002 $52.5070
85+ $1.2310 $104.6350
130+ $1.1925 $155.0250
175+ $1.1540 $201.9500
225+ $1.1156 $251.0100
300+ $1.0002 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess