EN
  • EN
  • DE

LM4995TM/NOPB

Part No LM4995TM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 1.3W 9USMD / Amplifier IC 1-Channel (Mono) Class AB 9-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Series Boomer®, PowerWise®
Package Tape & Reel
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.3W x 1 @ 8Ohm
Voltage - Supply 2.4V ~ 5.5V
Features Depop, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 9-DSBGA
Package / Case 9-WFBGA, DSBGA
Base Product Number LM4995
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LM4995TMTR,2156-LM4995TM/NOPB-TI,LM4995TM,LM4995TM/NOPBCT,LM4995TMDKR-ND,LM4995TM/NOPBDKR,LM4995TMDKR,TEXTISLM4995TM/NOPB,*LM4995TM/NOPB,LM4995TMCT-ND,LM4995TM-ND,LM4995TM/NOPBTR,LM4995TMCT,LM4995TMNOPB,-LM4995TM-NDR,LM4995TMTR-ND
Standard Package 250
Win Source Part Number 1070155-LM4995TM/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4995TM/NOPB CAD Model

Description

Product Overview: LM4995TM/NOPB

The LM4995TM/NOPB is a high-performance audio power amplifier produced by Texas Instruments, designed to provide mobile phones and other portable devices with top-notch audio amplification capabilities. This compact and efficient component is part of Texas Instruments' extensive range of power management solutions, tailored to meet the demands of modern electronic devices.

Key Features

  • Output Power: The LM4995TM/NOPB can deliver 1.3W of continuous average power to an 8Ω load with less than 1% THD+N when powered by a 5V power supply.
  • Audio Quality: This amplifier is designed to produce a high-quality sound experience with a low total harmonic distortion plus noise (THD+N) characteristic, ensuring clear and crisp audio playback.
  • Efficiency: It features a high efficiency of over 90%, which is particularly important for battery-powered devices as it helps to extend battery life.
  • Micro-Power Shutdown Mode: The LM4995TM/NOPB includes a micro-power shutdown mode feature, which significantly reduces power consumption when the amplifier is not in use, further conserving energy and prolonging device usage.
  • Pop & Click Circuitry: Integrated pop and click circuitry eliminates noises that can occur during turn-on and turn-off transitions, providing a smoother listening experience.
  • Protection: The device is safeguarded against over-temperature conditions, ensuring reliable performance and longevity.
  • Package: It is available in a space-saving, thermally-enhanced LLP package, which is optimal for compact portable electronic devices.

Applications

The LM4995TM/NOPB is ideally suited for a variety of applications where space and power efficiency are critical. These include:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Handheld Gaming Devices
  • Notebook Computers

With its impressive combination of power, efficiency, and audio fidelity, the LM4995TM/NOPB from Texas Instruments stands out as an exceptional audio amplification solution for designers looking to enhance the sound quality of their portable devices without compromising on battery life or space.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0820 $52.3940
40+ $2.5289 $101.1560
62+ $2.4498 $151.8876
85+ $2.3708 $201.5180
110+ $2.2918 $252.0980
147+ $2.0547 $302.0409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,653 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess