EN
  • EN
  • DE

LM5000SD-6/NOPB

Part No LM5000SD-6/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG ADJ 16WSON / Conv DC-DC 3.1V to 40V Step Up Single-Out 1.295V to 75V 16-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.1V
Voltage Input MAX 40V
Output Voltage 3.1V
Output Voltage MAX 80V (Switch)
Output Current 1.35A (Switch)
Frequency - Switching 600kHz, 1.3MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-WSON (5x5)
Win Source Part Number 779292-LM5000SD-6/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM5000SD-6
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5000SD-6/NOPB CAD Model

Description

Product Overview: LM5000SD-6/NOPB

The LM5000SD-6/NOPB is a high-performance, integrated power regulator from Texas Instruments, renowned for its efficiency and reliability in a variety of applications. This versatile component is designed to cater to the demanding requirements of modern electronics, providing a robust power management solution for designers and engineers.

Key Features

  • Switching Frequency: The device operates at a high switching frequency, which allows for smaller external components, reducing the overall footprint and cost of the power supply design.
  • Voltage Range: It supports a wide input voltage range, making it suitable for a broad array of applications, from industrial systems to consumer electronics.
  • Output Voltage: The output voltage is adjustable, providing flexibility in design and the ability to cater to specific requirements of the load.
  • Thermal Performance: The LM5000SD-6/NOPB is available in a thermally enhanced package, ensuring reliable operation even under high power and temperature conditions.
  • Protection Features: It includes a suite of protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown, safeguarding the device and the system it powers from various fault conditions.
  • Regulation: The device offers excellent line and load regulation, maintaining stable output despite changes in input voltage or load current.

Applications

The LM5000SD-6/NOPB is ideal for use in a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Automotive electronics
  • Portable consumer devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The LM5000SD-6/NOPB is no exception; it is manufactured to the highest standards, ensuring dependable performance and a long operational lifespan. With the NOPB (No Lead (Pb)) designation, this product is designed for eco-friendly applications and complies with RoHS standards, minimizing the environmental impact.

In summary, the LM5000SD-6/NOPB by Texas Instruments is a powerful, flexible, and reliable power management solution that can be used across a diverse range of applications, providing designers with a trusted component for their power regulation needs.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9134 $53.4804
14+ $7.3136 $102.3904
22+ $7.0850 $155.8700
30+ $6.8565 $205.6950
38+ $6.6279 $251.8602
51+ $5.9423 $303.0573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess