EN
  • EN
  • DE

LM5008ASD/NOPB

Part No LM5008ASD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 100-V 350-mA Constant On-Time Buck Switching Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 6V
Voltage Input MAX 95V
Output Voltage 2.5V
Output Voltage MAX 75V
Output Current 350mA
Frequency - Switching 50kHz ~ 1.1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-WSON (4x4)
Win Source Part Number 1200186-LM5008ASD/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM5008
Introduction Date June 26, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM5008ASD/NOPB CAD Model

Description

Product Overview: LM5008ASD/NOPB

The LM5008ASD/NOPB from Texas Instruments is a high-efficiency, step-down switching voltage regulator that features an integrated high-side N-channel MOSFET. This advanced regulator operates from an input voltage range of 6V to 75V, which makes it exceptionally suitable for a wide array of industrial and automotive applications. The device is designed to deliver up to 350 mA of continuous load current with excellent line and load regulation.

Enclosed in a space-saving LLP-8 package, the LM5008ASD/NOPB incorporates current-mode control to provide simple external compensation and flexible component selection. Its switching frequency is programmable up to 1 MHz, allowing for smaller surface-mount inductors and capacitors, which minimizes the footprint and cost of the overall solution.

Key features of the LM5008ASD/NOPB include thermal shutdown, frequency synchronization, cycle-by-cycle current limit, and an adjustable soft-start function that limits inrush currents and provides controlled startup. Furthermore, the device boasts an internal high-voltage startup regulator that enhances efficiency and performance.

With its robust design, the LM5008ASD/NOPB is able to withstand harsh environments, making it an ideal choice for powering sensitive electronics in automotive power trains, industrial control systems, isolated telecom power supplies, and other high-voltage applications. Its low standby current also makes it an excellent choice for battery-operated and energy-efficient systems.

For designers and engineers looking for a reliable and high-performance voltage regulator, the LM5008ASD/NOPB stands out with its advanced features and Texas Instruments' commitment to quality. This product is available in a green (RoHS & no Sb/Br) package, further demonstrating TI's dedication to environmental sustainability.

To facilitate design and implementation, Texas Instruments provides comprehensive technical documentation, including datasheets, reference designs, and application notes for the LM5008ASD/NOPB. This support ensures that integrating this voltage regulator into your power management solutions is as straightforward and efficient as possible.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6994 $53.5952
19+ $5.4970 $104.4430
29+ $5.3252 $154.4308
39+ $5.1534 $200.9826
51+ $4.9816 $254.0616
68+ $4.4663 $303.7084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess