EN
  • EN
  • DE

LM5008ASDX/NOPB

Part No LM5008ASDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 350MA 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 95V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 75V
Current - Output 350mA
Frequency - Switching 50kHz ~ 1.1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Base Product Number LM5008
Standard Package 4,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848427-LM5008ASDX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5008ASDX/NOPB CAD Model

Description

Product Overview: LM5008ASDX/NOPB

The LM5008ASDX/NOPB is a high-performance, step-down switching regulator from Texas Instruments (TI) designed for a wide range of applications requiring efficient power conversion. This advanced regulator integrates a 100V N-Channel MOSFET, which enables it to handle high input voltages with ease, making it particularly suitable for industrial, automotive, and telecommunication sectors.

Key Features

  • High Voltage Capabilities: With an input voltage range from 6V to 95V, the LM5008ASDX/NOPB is versatile and can operate under severe voltage fluctuations, which is often required in industrial and automotive environments.
  • Integrated MOSFET: The inclusion of a 100V N-Channel MOSFET allows for reduced external components, thereby simplifying the design and reducing overall system cost.
  • Adjustable Output Voltage: This regulator offers an adjustable output voltage from 2.5V to 90V, providing flexibility to meet the needs of various applications.
  • High Efficiency: The LM5008ASDX/NOPB operates with a high efficiency that minimizes heat generation and improves system reliability.
  • Frequency Synchronization: It features frequency synchronization to an external clock, which reduces electromagnetic interference (EMI) and allows for the use of smaller external components.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown, which protects the device and the system under high-temperature conditions.
  • Current Limit Protection: It also offers current limit protection to prevent damage from overcurrent conditions.

Applications

  • Automotive systems
  • Industrial power systems
  • Telecommunication equipment
  • Power supplies for battery-operated devices

Quality and Reliability

TI's commitment to quality ensures that the LM5008ASDX/NOPB meets the highest standards for reliability and performance. The device is available in a small-footprint, surface-mount package, which is RoHS compliant and designed for space-constrained applications. The NOPB designation indicates that the product is lead-free, catering to environmentally conscious manufacturing requirements.

Overall, the LM5008ASDX/NOPB from Texas Instruments is a robust, efficient, and versatile solution for high-voltage step-down applications, offering the quality and reliability that engineers have come to expect from TI products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0260 $50.6500
53+ $1.8978 $100.5834
82+ $1.8337 $150.3634
118+ $1.7055 $201.2490
153+ $1.6414 $251.1342
191+ $1.5773 $301.2643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,720 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess