EN
  • EN
  • DE

LM5015MH/NOPB

Part No LM5015MH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Voltage Monolithic Two-Switch Forward DC-DC Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.25V
Voltage Input MAX 75V
Output Voltage 1.26V
Output Voltage MAX 37V
Output Current 1A
Frequency - Switching 25kHz ~ 750kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-HTSSOP
Win Source Part Number 1200205-LM5015MH/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM5015
Introduction Date November 05, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM5015MH/NOPB CAD Model

Description

Product Overview: LM5015MH/NOPB

The LM5015MH/NOPB is a high-performance, feature-rich power converter integrated circuit (IC) from Texas Instruments (TI), designed to meet a wide range of power supply requirements. This IC is part of TI's LM5015 series and is housed in a thermally enhanced, surface-mount, 16-lead TSSOP (Thin Shrink Small Outline Package) with an exposed pad for improved thermal performance.

Key Features

  • Wide Input Voltage Range: The LM5015MH/NOPB operates over a broad input voltage range of 4.5V to 75V, making it suitable for a variety of applications including industrial, automotive, and telecommunications.
  • Integrated 100V Half-Bridge: The device includes a 100V half-bridge gate driver, which allows for the control of an external high-side N-channel MOSFET and an internal low-side N-channel MOSFET for efficient power conversion.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 100 kHz to 1 MHz via an external resistor, providing design flexibility and optimization of component sizes.
  • Advanced Protection Features: The LM5015MH/NOPB is equipped with a suite of protection features, including thermal shutdown, cycle-by-cycle current limit, and under-voltage lockout, ensuring reliable operation under adverse conditions.
  • High Efficiency: With its integrated synchronous rectifier control and programmable soft-start, the IC ensures high-efficiency power conversion, which is critical for reducing power loss and heat generation.

Applications

The versatility of the LM5015MH/NOPB makes it an ideal choice for a broad range of applications, such as:

  • Isolated and non-isolated power converters
  • Buck-boost and SEPIC converters
  • Industrial power supplies
  • Automotive systems
  • Telecom infrastructure

Quality and Reliability

As with all Texas Instruments products, the LM5015MH/NOPB is manufactured to the highest quality standards, ensuring robust and reliable performance in the field. The "NOPB" designation indicates that the product is lead-free and RoHS compliant, aligning with environmental regulations and customer requirements for reduced hazardous substances.

In summary, the LM5015MH/NOPB from Texas Instruments is a highly adaptable, efficient, and reliable solution for a wide range of power supply designs, delivering performance and protection to meet the needs of today's demanding electronic systems.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8640 $54.3200
12+ $8.9141 $106.9692
18+ $8.6355 $155.4390
24+ $8.3570 $200.5680
31+ $8.0784 $250.4304
42+ $7.2427 $304.1934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess