EN
  • EN
  • DE

LM5015MHX/NOPB

Part No LM5015MHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBCK FWRD ISO 14ETSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.25V
Maximum Input Voltage 75V
Nominal Output Voltage (Min/Fixed) 1.26V
Maximum Output Voltage 37V
Output Current 1A
Frequency - Switching 25kHz to 750kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 1054739-LM5015MHX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5015MHX/NOPB CAD Model

Description

Product Overview: LM5015MHX/NOPB

The LM5015MHX/NOPB is a high-performance, feature-rich, step-down switching regulator from Texas Instruments. It is designed to efficiently convert a higher input voltage to a lower output voltage with a maximum output current of 1.5A. This regulator is part of TI's power management integrated circuits, offering a compact solution for a wide range of applications including industrial, automotive, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The LM5015MHX/NOPB operates over a wide input voltage range from 6V to 75V, making it suitable for various applications that require operation from standard 12V, 24V, or 48V rails.
  • High-Efficiency: With its integrated 75V N-Channel MOSFET, the device ensures high-efficiency power conversion, which is critical for energy-sensitive applications.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 100 kHz to 1 MHz, allowing designers to optimize the size of the external components and performance for specific applications.
  • Thermal Performance: Housed in a thermally enhanced LLP-14 package, the LM5015MHX/NOPB is capable of efficient heat dissipation, ensuring reliable operation over a wide temperature range.
  • Protection Features: It includes a robust set of protection features such as thermal shutdown, under-voltage lockout, cycle-by-cycle current limit, and short-circuit protection, enhancing the safety and reliability of the end application.

Applications

The versatility of the LM5015MHX/NOPB makes it ideal for a broad spectrum of uses. It is especially well-suited for powering complex systems where space is at a premium and power efficiency is crucial. Typical applications include:

  • Telecom and Datacom Systems
  • Industrial Control Systems
  • Automotive Electronics
  • Power Modules
  • Distributed Power Systems

Quality and Reliability

The LM5015MHX/NOPB is provided in a lead-free, RoHS-compliant package, reflecting Texas Instruments' commitment to environmental sustainability. It is designed to meet the rigorous standards of the industry, ensuring high performance and reliability for critical system designs. With the backing of Texas Instruments' global support and supply chain expertise, the LM5015MHX/NOPB is a dependable choice for your power regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2158 $50.5106
17+ $5.9207 $100.6519
27+ $5.7357 $154.8639
37+ $5.5507 $205.3759
47+ $5.3656 $252.1832
63+ $4.8106 $303.0678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess