EN
  • EN
  • DE

LM5019MR

Part No LM5019MR
Manufacturer Texas Instruments
Description 100V, 100mA Constant On-Time Synchronous Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200210-LM5019MR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5019MR CAD Model

Description

The LM5019MR is a highly efficient, versatile voltage regulator integrated circuit designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device is part of TI's LM5019 series, which are known for their robust performance in a wide range of applications.

Key Features

  • Voltage Range: The LM5019MR operates over a wide input voltage range from 7.5 V to 100 V, making it suitable for various applications, including automotive, industrial, and telecommunication systems.
  • Output Voltage: It provides an adjustable output voltage that can be set from 1.225 V to 90 V, ensuring flexibility and compatibility with different voltage requirements.
  • Switching Frequency: The device supports a switching frequency up to 1 MHz, which allows for smaller external components, reducing the overall solution size and cost.
  • High Efficiency: With an integrated 100 V N-Channel Buck Switch, the LM5019MR ensures high efficiency, which is critical for energy-sensitive applications.
  • Thermal Performance: The regulator is offered in a thermally enhanced MSOP-10 package, providing excellent thermal performance and reliability.
  • Protection Features: It includes a range of protection features like thermal shutdown, current limit, and under-voltage lockout (UVLO), which safeguard the device and the system against various fault conditions.

Applications

The versatility of the LM5019MR makes it an ideal choice for a broad spectrum of applications. It is commonly used in:

  • Automotive systems such as infotainment and ADAS (Advanced Driver-Assistance Systems)
  • Industrial power supplies and controls
  • Telecommunications equipment
  • Portable and battery-powered devices
  • Solar power inverters and energy harvesting systems

Conclusion

The LM5019MR from Texas Instruments is a testament to the company's commitment to providing high-quality, reliable, and efficient power management solutions. Its wide input voltage range, adjustable output, and compact package size make it a top choice for designers looking to create sophisticated yet robust power supply systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6278 $52.5560
47+ $2.1562 $101.3414
72+ $2.0888 $150.3936
99+ $2.0214 $200.1186
128+ $1.9541 $250.1248
172+ $1.7519 $301.3268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,540 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess