EN
  • EN
  • DE

LM5020MM-1

Part No LM5020MM-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller -0.3V to 7V 1A 200kHz/630kHz 10-Pin VSSOP T/R / LM5020 100V Current Mode PWM Controller | IC REG CTRLR FLYBACK 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Up/Step-Down
Topology Flyback
Output Phases 1
Supply Voltage 8V ~ 15V
Switching Frequency 200kHz ~ 630kHz
Duty Cycle (Maximum) 80%
Clock Sync Yes
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number LM5020
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200212-LM5020MM-1
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM5020
Introduction Date February 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5020MM-1 CAD Model

Description

The LM5020MM-1 from Texas Instruments is a feature-packed voltage mode pulse width modulation (PWM) controller designed for efficient power supply management. This advanced controller is part of Texas Instruments' PowerWise family, known for its energy-efficient and performance-driven components. The LM5020MM-1 is ideal for a wide range of applications, including isolated and non-isolated power supplies, telecommunications, industrial power systems, and more.

This versatile controller operates over a wide input voltage range and can manage power supplies up to 100V. It includes a startup regulator that operates over a wide input range of 13V to 100V, which ensures consistent performance even under fluctuating input conditions. The LM5020MM-1's integrated high-voltage startup bias regulator significantly simplifies the system design by reducing the number of external components required.

The device boasts a maximum operating frequency of 1MHz, providing designers with the flexibility to optimize their power supply designs for size, efficiency, and performance. Additionally, the LM5020MM-1 features a precision reference voltage of 1.25V, which enhances the accuracy of the power supply output.

Safety and protection are key aspects of the LM5020MM-1's design. It includes a programmable soft-start function that limits inrush current during startup, thus extending the life of the power supply. Overcurrent protection is also incorporated, which helps prevent damage to the power supply components in the event of a short circuit or overload condition. Furthermore, thermal shutdown protection is built in to guard against excessive temperature conditions, ensuring reliable operation over the product's lifespan.

The LM5020MM-1 is available in a compact MSOP-10 package, making it suitable for space-constrained applications. Its small footprint, coupled with its high level of integration and performance features, makes it an excellent choice for designers looking to create compact, energy-efficient power supply solutions.

In summary, the LM5020MM-1 from Texas Instruments is a sophisticated, high-voltage PWM controller that delivers performance, efficiency, and reliability for a variety of power management applications.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess