EN
  • EN
  • DE

LM5020MM-2

Part No LM5020MM-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 100V Current Mode PWM Controller | IC REG CTRLR FLYBACK 10MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Topology Flyback
Output Phases 1
Supply Voltage 8V ~ 15V
Switching Frequency 200kHz ~ 630kHz
Duty Cycle (Maximum) 50%
Clock Sync Yes
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number LM5020
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200213-LM5020MM-2
Manufacturer Homepage www.national.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM5020
Introduction Date February 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM5020MM-2 CAD Model

Description

The LM5020MM-2 is a high-performance Pulse Width Modulation (PWM) controller from Texas Instruments, designed for use in a variety of power supply applications. This advanced controller is part of the LM5020 series, which is well-recognized for its efficiency and reliability in managing power conversion. The LM5020MM-2 is particularly suitable for isolated and non-isolated power supply systems, making it a versatile choice for engineers and designers.

Key Features

  • Versatile Operating Range: The LM5020MM-2 operates at a voltage range of 13V to 100V, accommodating a wide variety of applications that require different voltage levels.
  • High-Frequency Operation: With the ability to function at a switching frequency of up to 1 MHz, this controller enables compact and efficient power supply designs by allowing for smaller passive components.
  • Advanced Control Method: The device features a peak current mode control method, which provides excellent transient response and simplifies loop compensation.
  • Integrated Features: It includes an error amplifier, a precision reference, an oscillator, a PWM comparator, a shutdown/logic circuit, and a dual-source current sense amplifier, which reduce external component count and system complexity.
  • Protection Mechanisms: The LM5020MM-2 is equipped with a variety of protection features such as under-voltage lockout, thermal shutdown, and cycle-by-cycle current limiting to ensure safe operation under abnormal conditions.

Applications

The LM5020MM-2 is ideal for a broad range of applications, including:

  • Telecom and datacom power supplies
  • Industrial power systems
  • Automotive power systems
  • DC-DC converters
  • AC-DC power supplies

Package and Availability

The LM5020MM-2 is offered in an MSOP-10 (Mini Small Outline Package) which is a compact package ideal for space-constrained applications. This product is available through Texas Instruments and its authorized distributors, ensuring easy access and support for both small and large volume requirements.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5407 $52.3256
19+ $5.3668 $101.9692
29+ $5.1991 $150.7739
40+ $5.0314 $201.2560
52+ $4.8636 $252.9072
69+ $4.3605 $300.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,112 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess