EN
  • EN
  • DE

LM5021MM-2

Part No LM5021MM-2
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description LM5021 AC-DC Current Mode PWM Controller | IC PWM CTRLR AC-DC CURR 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback, Forward
Voltage - Start Up 20V
Supply Voltage 8V ~ 30V
Duty Cycle 50%
Switching Frequency Up to 1MHz
Fault Protection Current Limiting, Over Load
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Mounting Style SMD
Family Part Number LM5021
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200219-LM5021MM-2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5021MM-2 CAD Model

Description

The LM5021MM-2 is a versatile and advanced PWM controller from Texas Instruments designed to cater to a wide range of power supply applications. This integrated circuit is particularly well-suited for isolated and non-isolated power supply systems, bringing efficiency and reliability to the forefront of its design.

Key Features

  • Wide Input Voltage Range: The LM5021MM-2 operates with an input voltage range that accommodates various applications, ensuring flexibility in design for different power systems.
  • Adjustable Operating Frequency: With an adjustable frequency range from 50 kHz to 1 MHz, designers can optimize the performance of their power supply to meet specific requirements, whether it's for minimizing size or maximizing efficiency.
  • Advanced Startup Features: The device includes startup regulation circuitry that allows for controlled startup sequences, which is critical in preventing stress on the system components during power-up.
  • Voltage Feed-Forward Regulation: This feature provides enhanced output voltage regulation in response to input voltage fluctuations, ensuring a stable power supply even under varying conditions.
  • Integrated Protections: The LM5021MM-2 comes with a comprehensive suite of protection features, including thermal shutdown, overvoltage, and undervoltage lockout, which safeguard the power supply and the end application from potential damage.

Applications

The LM5021MM-2 is ideal for a range of applications, such as:

  • AC-DC Converters
  • Isolated Telecom Power Supplies
  • Industrial Power Systems
  • Offline Battery Chargers
  • LED Drivers

Package and Availability

The device is available in an MSOP-10 (Mini Small Outline Package) which is compact and suitable for space-constrained applications. It is designed for surface mount technology (SMT), allowing for efficient assembly in modern printed circuit board (PCB) manufacturing processes.

Texas Instruments provides comprehensive technical support for the LM5021MM-2, including detailed datasheets, application notes, and design resources to assist engineers in integrating this PWM controller into their power supply designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1730 $52.7850
105+ $0.9625 $101.0625
165+ $0.9324 $153.8460
225+ $0.9023 $203.0175
290+ $0.8722 $252.9380
385+ $0.7820 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess