EN
  • EN
  • DE

LM5025MTC

Part No LM5025MTC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Active Clamp Voltage Mode PWM Controller | IC REG CTRLR FWRD CONV 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage 8V ~ 15V
Switching Frequency 200kHz ~ 580kHz
Duty Cycle (Maximum) 80%
Clock Sync Yes
Control Features Dead Time Control, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM5025
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1200232-LM5025MTC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5025MTC CAD Model

Description

The LM5025MTC is a high-performance Active Clamp Voltage Mode PWM Controller designed by Texas Instruments to cater to the demanding needs of modern power supply systems. This advanced controller integrates numerous features to provide efficient, reliable, and flexible solutions for switched mode power supplies, particularly suited for telecom and server power systems.

Key Features

  • Active Clamp and Reset Technique: The LM5025MTC utilizes an active clamp and reset design, which allows for zero voltage switching (ZVS) that reduces switching losses and improves overall efficiency.
  • Advanced Control Methodology: Employing voltage mode control with line voltage feed-forward, the device ensures stable operation over a wide range of input voltages, enhancing the power supply's performance.
  • Integrated Functions: This controller comes with an assortment of integrated features such as an oscillator, a high-gain error amplifier, a programmable soft start, and an under-voltage lockout, which simplify the design process and reduce external component count.
  • Protection Features: The LM5025MTC is equipped with robust protection features including cycle-by-cycle current limiting, thermal shutdown, and an adjustable line under-voltage lockout, ensuring safe operation under abnormal conditions.

Applications

The versatility of the LM5025MTC makes it ideal for a wide array of applications, such as:

  • Telecommunications Power Supplies
  • Server and Enterprise Power Systems
  • DC-DC Converters
  • Isolated Power Supplies

Technical Specifications

  • Package: The device is available in a 16-pin TSSOP (Thin Shrink Small Outline Package), providing a compact footprint for space-constrained applications.
  • Operating Frequency: The LM5025MTC supports a wide switching frequency range, allowing designers to optimize the power supply for efficiency or size.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability in various environments.

In conclusion, the LM5025MTC from Texas Instruments stands out as a sophisticated PWM controller that integrates state-of-the-art technology to deliver top-notch performance for high-density power supply designs.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2573 $51.9179
54+ $1.8522 $100.0188
84+ $1.7943 $150.7212
116+ $1.7364 $201.4224
149+ $1.6786 $250.1114
200+ $1.5049 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess