EN
  • EN
  • DE

LM5025MTCX

Part No LM5025MTCX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Active Clamp Voltage Mode PWM Controller | IC REG CTRLR FWRD CONV 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage 8V ~ 15V
Switching Frequency 200kHz ~ 580kHz
Duty Cycle (Maximum) 80%
Clock Sync Yes
Control Features Dead Time Control, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM5025
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200234-LM5025MTCX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5025MTCX CAD Model

Description

The LM5025MTCX is a feature-rich active clamp voltage mode PWM controller from Texas Instruments designed to cater to a wide range of power supply applications. This versatile component is part of the LM5025 series, offering advanced control features for isolated power supply systems.

Key Features

  • Voltage Mode PWM Control: The LM5025MTCX provides precise voltage regulation with its voltage mode PWM control, which is critical for applications requiring stable voltage supply.
  • Integrated Active Clamp and Startup Regulator: This device integrates an active clamp circuit with an adjustable clamp level, reducing component count and simplifying design. The onboard startup regulator enables easy implementation.
  • Programmable Switching Frequency: With the ability to program the switching frequency from 100 kHz to 1 MHz, designers can optimize the performance of their power supply for efficiency or size.
  • Advanced Protection Features: The LM5025MTCX is equipped with a range of protection features, including thermal shutdown, overvoltage, and undervoltage lockout, ensuring reliable operation under various conditions.

Applications

Designed for versatility, the LM5025MTCX is suitable for a wide array of applications, including:

  • Telecommunications power supplies
  • Industrial power systems
  • Server and data center power supplies
  • AC-DC converters
  • Isolated DC-DC converters

Product Specifications

Parameter Value
Package Type 16-pin TSSOP
Operating Temperature -40°C to 125°C
Input Voltage 13V to 100V
Switching Frequency 100 kHz to 1 MHz (Programmable)

For engineers and designers looking for a reliable and efficient PWM controller with advanced features, the LM5025MTCX from Texas Instruments represents an excellent choice. Its robust design, programmability, and integrated features make it a go-to solution for high-performance power supply designs.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7731 $52.6889
44+ $2.2754 $100.1176
69+ $2.2043 $152.0967
94+ $2.1332 $200.5208
122+ $2.0621 $251.5762
163+ $1.8488 $301.3544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,719 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess