EN
  • EN
  • DE

LM5030MMX

Part No LM5030MMX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 100V Push-Pull Current Mode PWM Controller | IC REG CTRLR MULT TOP 10MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 14V ~ 90V
Switching Frequency 200kHz, 600kHz
Duty Cycle (Maximum) 50%
Clock Sync No
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number LM5030
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200246-LM5030MMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5030MMX CAD Model

Description

The LM5030MMX from Texas Instruments is a high-performance Pulse Width Modulation (PWM) controller designed for efficient power supply solutions. This advanced integrated circuit is part of the LM5030 series, known for its versatility in addressing a wide range of power management requirements.

Key Features

  • High Voltage Capability: The LM5030MMX operates with an input voltage range up to 100V, making it suitable for high-voltage applications.
  • Integrated MOSFET Drivers: This device includes a pair of N-Channel MOSFET drivers, which provide robust output for driving power switches.
  • Adjustable Operating Frequency: It offers an adjustable switching frequency from 100 kHz to 1 MHz, allowing designers to optimize performance for specific applications.
  • Voltage Mode Control: The voltage mode control with feed-forward provides excellent line regulation over a wide input voltage range.
  • Programmable Soft-Start: The soft-start function limits inrush current during startup, enhancing system reliability.

Applications

The LM5030MMX is ideal for a variety of applications, including:

  • Telecommunications Power Supplies
  • Industrial Power Systems
  • Automotive Systems
  • DC-DC Converters

Package and Availability

The device is available in a compact MSOP-10 (PowerPAD) package, which is designed to enhance thermal performance and reduce footprint on printed circuit boards. Its small size and high level of integration make the LM5030MMX a practical choice for space-constrained applications.

Conclusion

With its robust feature set and flexible design options, the Texas Instruments LM5030MMX PWM controller is an excellent choice for engineers looking to create efficient, reliable power supply systems. Its high-voltage capability, integrated MOSFET drivers, and programmable features provide a versatile platform for a wide range of power management tasks.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6513 $51.1903
65+ $1.5467 $100.5355
101+ $1.4945 $150.9445
144+ $1.3900 $200.1600
187+ $1.3377 $250.1499
234+ $1.2855 $300.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,250 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess