EN
  • EN
  • DE

LM5035AMHX-1/NOPB

Part No LM5035AMHX-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR HALF-BRIDGE 28TSSOP / Voltage Mode PWM Controller 2A 2000kHz 28-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Half-Bridge
Number of Outputs 1
Output Phases 1
Supply Voltage 13 V ~ 105 V
Frequency - Switching 200kHz, 500kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 779303-LM5035AMHX-1/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Family Name LM5035A
Introduction Date January 15, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM5035AMHX-1/NOPB CAD Model

Description

Product Overview: LM5035AMHX-1/NOPB

The LM5035AMHX-1/NOPB is a high-performance Pulse-Width Modulation (PWM) controller from Texas Instruments designed for power supply applications. This integrated circuit is part of the LM5035A series, which are known for their reliability and efficiency in managing power systems. The device is housed in a compact 20-pin TSSOP package, making it suitable for space-constrained applications.

Key Features

  • Versatile Voltage Range: The LM5035AMHX-1/NOPB operates over a wide input voltage range, accommodating various power supply designs.
  • Integrated Half-Bridge Controller: It features an integrated half-bridge controller with complementary outputs, allowing for easy implementation of a half-bridge topology in power converters.
  • Advanced Control: The device includes a voltage mode PWM controller with line voltage feed-forward, providing excellent line regulation.
  • Protection Mechanisms: To ensure the longevity and safety of power systems, it offers a range of protection features including undervoltage lockout, thermal shutdown, and programmable soft-start functionality.
  • High-Frequency Operation: With the capability to operate at high frequencies, the LM5035AMHX-1/NOPB allows for the use of smaller external components, resulting in compact and efficient power supply designs.

Applications

The LM5035AMHX-1/NOPB is ideal for a wide array of applications, including:

  • Telecommunications equipment
  • Server and networking power supplies
  • Industrial power systems
  • DC-DC converters

Quality and Reliability

As with all Texas Instruments products, the LM5035AMHX-1/NOPB is manufactured to high standards, ensuring robust performance and reliability. The 'NOPB' suffix indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally conscious applications.

In summary, the LM5035AMHX-1/NOPB from Texas Instruments is a versatile and efficient solution for advanced power supply systems, offering high performance, comprehensive protection features, and suitability for a wide range of applications.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess