EN
  • EN
  • DE

LM5035SQ

Part No LM5035SQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PWM Controller with Integrated Half-Bridge and SyncFET Drivers | IC REG CTRLR HALF-BRIDGE 24WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Half-Bridge
Output Phases 1
Supply Voltage 13V ~ 105V
Switching Frequency 200kHz, 500kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x5)
Family Part Number LM5035
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200270-LM5035SQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5035SQ CAD Model

Description

The LM5035SQ is a versatile and highly integrated power management device from the reputable manufacturer Texas Instruments. Designed to cater to a wide array of applications, this component is part of the LM5035 series, which is known for its reliability and performance in managing and controlling power within electronic circuits.

Key Features

  • Half-Bridge Controller: The LM5035SQ incorporates a half-bridge controller with a voltage mode and a current mode control, providing flexibility for different power supply topologies.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it suitable for various applications, including those that require dealing with fluctuating input sources.
  • Integrated Gate Drivers: The device includes high-voltage gate drivers for the high-side and the low-side MOSFETs, simplifying the design and reducing external component count.
  • Programmable Switching Frequency: The switching frequency is programmable up to 1 MHz, allowing designers to optimize the size of the power supply and its response characteristics.
  • Protection Features: It comes with an array of protection features such as undervoltage lockout, thermal shutdown, and overcurrent protection, enhancing the safety and longevity of the end application.

Applications

The LM5035SQ is suitable for a range of applications, including but not limited to:

  • Telecommunication infrastructure
  • Networking equipment
  • Industrial systems
  • Server and data storage power supplies

Technical Specifications

The device is packaged in a compact 24-lead LLP that is RoHS compliant, ensuring adherence to environmental standards. Its operating temperature range spans from -40°C to 125°C, which guarantees stable performance under extreme conditions. The LM5035SQ also offers a soft-start feature to minimize inrush current during startup, further protecting the power system.

Conclusion

Overall, the LM5035SQ from Texas Instruments is an excellent choice for designers looking for a high-performance power management solution. Its integration of advanced features, protection mechanisms, and flexibility in design make it an ideal component for sophisticated power supply systems.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess