The LM5035SQX/NOPB is a high-performance product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, and sells analog and embedded processing chips.
- Family: Half-Bridge.
- Type: Half-bridge PWM controller with integrated half-bridge gate drivers.
- Applications: Wide range of power conversion and control applications.
- Feature: Multi-resonant zero-voltage switching (MRZVS).
- Protection Features: Programmable soft-start function, over-voltage protection, under-voltage lockout, and thermal shutdown.
- Switching Frequency: Programmable switching frequency.
- Duty Cycle: Programmable maximum duty cycle clamp and minimum pulse width.
- Packaging: Compact 24-pin LLP package.
- Operating Temperature: -40°C to 125°C.