EN
  • EN
  • DE

LM5036RJBR

Part No LM5036RJBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HALF BRIDGE CONTROLLER W/INTEGRA / Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 28-WQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type PWM
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Half-Bridge
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 7.5V ~ 8.1V
Frequency - Switching 2MHz
Duty Cycle (Max) 50%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Frequency Control, Ramp
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 28-WFQFN Exposed Pad
Supplier Device Package 28-WQFN (5x5)
Base Product Number LM5036
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51306-2,296-51306-1,LM5036RJBR-ND,296-51306-6
Standard Package 3,000
Win Source Part Number 1317564-LM5036RJBR
Ultra Librarian 3D Model Ultra Librarian LM5036RJBR CAD Model

Description

LM5036RJBR Half-Bridge Controller by Texas Instruments

The LM5036RJBR is a versatile and high-performance half-bridge controller from Texas Instruments, designed to efficiently manage and drive complex power conversion systems. This advanced controller integrates all the features necessary for implementing robust and efficient half-bridge topology power converters, making it an ideal choice for a wide range of applications, including telecom and datacom power supplies, industrial power systems, and automotive electronics.

Key Features

  • Versatile Voltage Range: The LM5036RJBR operates over a wide input voltage range, accommodating various power supply configurations and ensuring compatibility with a broad set of applications.
  • Integrated Gate Drivers: It includes high-side and low-side gate drivers with the ability to drive both N-channel MOSFETs and IGBTs, providing flexibility in the choice of switch technology.
  • Advanced Protection: The device features comprehensive protection mechanisms, such as over-voltage, over-current, and thermal shutdown, to safeguard the power supply and the end application from potential damage.
  • Adjustable Frequency: The switching frequency of the LM5036RJBR is adjustable, allowing designers to optimize the performance of their power supply for efficiency or for reduced size and cost of magnetic and filter components.
  • Soft-Start Capability: Its soft-start function ensures a smooth ramp-up of the output voltage, minimizing inrush current and preventing stress on the power supply components during startup.

Applications

  • Telecom and Datacom Power Supplies
  • Industrial Power Systems
  • Automotive Electronics
  • AC-DC Converters
  • Isolated DC-DC Converters

The LM5036RJBR is available in a compact, surface-mount package, which is well-suited for space-constrained applications. Its robust design and comprehensive feature set make it a reliable and efficient solution for managing complex power conversion challenges in modern electronic systems. By choosing the LM5036RJBR, designers can expect a high level of performance, flexibility, and reliability from their power supply designs.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1320 $51.3200
24+ $4.2109 $101.0616
37+ $4.0793 $150.9341
51+ $3.9477 $201.3327
66+ $3.8161 $251.8626
88+ $3.4213 $301.0744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess