EN
  • EN
  • DE

LM5041AMTCX/NOPB

Part No LM5041AMTCX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LM5041A Cascaded PWM Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Half-Bridge, Push-Pull
Number of Outputs 1
Output Phases 1
Supply Voltage 15 V ~ 90 V
Frequency - Switching 200kHz, 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Dead Time Control, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1200276-LM5041AMTCX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM5041A
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM5041AMTCX/NOPB CAD Model

Description

The LM5041AMTCX/NOPB is a versatile and efficient cascaded PWM controller produced by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced controller is designed for use in a wide range of power supply applications, including isolated and non-isolated configurations. It is particularly well-suited for use in telecommunications, industrial, and automotive systems where reliability and performance are paramount.

Key Features

  • Integrated Cascaded PWM Controller: The LM5041AMTCX/NOPB integrates both the primary and secondary side controllers to provide precise power management and regulation for a variety of applications.
  • Wide Input Voltage Range: This controller operates over a broad input voltage range, accommodating various power sources and ensuring consistent performance across different environments.
  • High Efficiency: With its advanced design, the LM5041AMTCX/NOPB delivers high efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Adjustable Operating Frequency: The operating frequency is adjustable, providing design flexibility and allowing optimization for specific application requirements.
  • Overcurrent Protection: The device includes robust protection features such as overcurrent protection, enhancing the safety and longevity of the end application.
  • Thermal Shutdown: A built-in thermal shutdown feature protects the device from overheating, further ensuring the reliability of the power supply system.

Applications

  • Telecommunications Equipment
  • Industrial Power Systems
  • Automotive Electronics
  • AC-DC Converters
  • Isolated DC-DC Converters

Package and Availability

The LM5041AMTCX/NOPB comes in a TSSOP-16 package, providing a compact footprint for space-constrained applications. It is available in a lead-free, RoHS-compliant version, denoted by the 'NOPB' (No Lead (Pb)) suffix, reflecting Texas Instruments' commitment to environmental sustainability. This device is designed for commercial-grade applications, with an operating temperature range typically from -40°C to 125°C, ensuring reliable operation across diverse temperature conditions.

Overall, the LM5041AMTCX/NOPB by Texas Instruments represents a powerful solution for designers looking to implement advanced power management with a focus on efficiency, flexibility, and reliability.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2787 $52.4592
38+ $2.6903 $102.2314
58+ $2.6062 $151.1596
80+ $2.5221 $201.7680
103+ $2.4381 $251.1243
138+ $2.1858 $301.6404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,884 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess