EN
  • EN
  • DE

TSW-101-07-T-D-.JABMX

Part No TSW-101-07-T-D-.JABMX
Manufacturer Samtec Inc.
Catalog OEM Parts (T - Z)
Description .100" Terminal Strip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Number of Contacts 2
Number of Rows 2
Radiation Hardening No
RoHS Compliant
Termination Solder
Win Source Part Number 1101543-TSW-101-07-T-D-.JABMX
Categories OEM Parts(T-Z)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSW-101-07-T-D-.JABMX CAD Model

Description

The TSW-101-07-T-D-.JABMX is a terminal strip from Samtec Inc., part of their TSW series. This is a high-quality, durable connector designed for board-to-board connections. Its rugged construction and reliable performance make it suitable for a wide array of applications.

Applications:

  • Board-to-board connections in various electronic devices
  • Data communication equipment
  • Industrial control systems
  • Testing and measurement equipment
  • Medical devices

Features:

  • Terminal strip with 2.54 mm pitch
  • Dual row configuration
  • Through-hole mounting
  • High-temperature thermoplastic material
  • Gold-plated contacts for reliable connection
  • RoHS compliant

Benefits:

  • Provides a reliable and secure board-to-board connection
  • Easy to install with through-hole mounting
  • Durable construction ensures long-term performance
  • Gold-plated contacts minimize contact resistance and improve signal integrity
  • Suitable for high-temperature environments
  • Environmentally friendly due to RoHS compliance

Additional Details:

The TSW-101-07-T-D-.JABMX features a 2.54 mm (.100") pitch, which is a standard spacing for many electronic components. The dual-row design increases the number of connections available in a compact footprint. The 'T' in the part number likely denotes tin plating on the tails for improved solderability, while 'D' indicates dual row. The high-temperature thermoplastic material allows the connector to withstand reflow soldering processes. The gold plating on the contacts ensures a reliable, low-resistance connection, minimizing signal loss and maximizing performance. This connector is designed for through-hole mounting, providing a strong and secure connection to the printed circuit board.

Samtec's TSW series is known for its versatility and reliability, making the TSW-101-07-T-D-.JABMX an excellent choice for demanding applications requiring robust board-to-board connectivity. Its high-quality materials and construction ensure long-term performance and dependability.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Agere Systems
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess