EN
  • EN
  • DE

LM5045SQ/NOPB

Part No LM5045SQ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW FULL-BRDG 28WQFN / Converter Offline Full-Bridge Topology Up to 2MHz 28-WQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Texas Instruments
Package Tape & Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Full-Bridge
Supply Voltage - Operating 14V ~ 100V
Frequency - Switching Up to 2MHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-WQFN (5x5)
Mounting SMD (SMT)
Base Product Number LM5045
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-40229-6,296-40229-2,-LM5045SQ-NDR,LM5045SQ/NOPB-ND,296-40229-1,-296-40229-1-ND
Standard Package 1,000
Win Source Part Number 1070161-LM5045SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5045SQ/NOPB CAD Model

Description

Product Overview: LM5045SQ/NOPB

The LM5045SQ/NOPB is a full-featured PWM controller designed by Texas Instruments, tailored for half-bridge, full-bridge, and active clamp forward converter topologies. This versatile controller integrates all of the features necessary to implement power converters with high efficiency, excellent thermal performance, and advanced power management.

Key Features

  • Integrated Functions: The device includes an oscillator, two error amplifiers, a PWM comparator, a 5V regulator, driver logic, and high current gate drivers.
  • Versatile Topologies: Designed to support a range of topologies, it is suitable for various applications, including telecom, industrial, and server power supplies.
  • Advanced Control: It features programmable soft-start, under-voltage lockout, and programmable switching frequency that enable flexible control over the power supply operation.
  • Protection Features: The LM5045SQ/NOPB offers comprehensive protection with features like cycle-by-cycle current limit, thermal shutdown, and remote shutdown capability.

Performance and Efficiency

With its ability to operate at high frequencies, the LM5045SQ/NOPB allows for the use of smaller external components, resulting in a compact power supply design. The high-performance gate drivers ensure efficient switching, reducing power losses and improving overall efficiency.

Applications

Ideal for a broad range of power conversion applications, the LM5045SQ/NOPB is particularly well-suited for:

  • Telecommunications Equipment
  • Industrial Power Systems
  • Server and Networking Power Supplies
  • DC-DC Converters

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM5045SQ/NOPB is no exception. It is designed to meet the stringent requirements of industrial and communication markets, ensuring long-term reliability and performance. The NOPB designation indicates that the product is lead-free and RoHS compliant, reflecting TI's dedication to environmental responsibility.

Ordering Information

The LM5045SQ/NOPB is available in a thermally enhanced 24-lead LLP package, providing a compact and efficient solution for advanced power management systems. For pricing, samples, and detailed specifications, customers can contact Texas Instruments or authorized distributors.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4170 $50.7570
51+ $1.9832 $101.1432
79+ $1.9212 $151.7748
108+ $1.8593 $200.8044
140+ $1.7973 $251.6220
187+ $1.6114 $301.3318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess