EN
  • EN
  • DE

LM5046MH

Part No LM5046MH
Manufacturer Texas Instruments
Description LM5046 Phase-Shifted Full-Bridge PWM Controller with Integrated MOSFET Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200287-LM5046MH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5046MH CAD Model

Description

Product Overview: Texas Instruments LM5046MH

The LM5046MH is a high-performance Pulse-Width Modulation (PWM) controller from Texas Instruments, designed to cater to the demanding requirements of modern power supply systems. This advanced controller integrates the features necessary for implementing a full-featured power converter using the phase-shifted full-bridge topology.

Key Features

  • Phase-Shifted Full-Bridge PWM Controller: The LM5046MH provides precise control for phase-shifted full-bridge power converters, ensuring efficient power conversion with reduced switching losses.
  • Wide Input Voltage Range: With a broad input voltage range, this controller is versatile enough to accommodate various applications, from telecommunications to industrial power systems.
  • Integrated Gate Drivers: The inclusion of high-voltage half-bridge gate drivers simplifies the design and reduces external component count.
  • Programmable Switching Frequency: Designers can set the operating frequency of the controller to match the specific requirements of their power supply design.
  • Adaptive Dead-Time Control: This feature minimizes body diode conduction losses by adjusting the dead-time between the high-side and low-side MOSFETs.
  • Protection Features: The LM5046MH is equipped with an array of protection features, including under-voltage lockout, thermal shutdown, and over-current protection, enhancing the reliability and safety of the end application.

Applications

As a versatile power management solution, the LM5046MH is suited for a wide range of applications, including:

  • Telecom and datacom power supplies
  • Industrial power systems
  • Server and storage systems
  • 48V automotive systems
  • Distributed power architectures

Package and Availability

The LM5046MH is offered in a thermally enhanced 20-pin TSSOP (Thermally Enhanced Small Outline Package) with exposed pad for improved thermal performance. This product is available through Texas Instruments and authorized distributors, ensuring easy access for designers and engineers looking to integrate this controller into their power supply solutions.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5008 $54.0096
28+ $3.6929 $103.4012
42+ $3.5775 $150.2550
58+ $3.4621 $200.8018
75+ $3.3467 $251.0025
100+ $3.0005 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess