EN
  • EN
  • DE

LM5060Q1MM

Part No LM5060Q1MM
Manufacturer Texas Instruments
Description LM5060 High-Side Protection Controller with Low Quiescent Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200293-LM5060Q1MM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5060Q1MM CAD Model

Description

Product Overview: Texas Instruments LM5060Q1MM

The Texas Instruments LM5060Q1MM is a high-performance power management integrated circuit designed to provide advanced control and protection for power supply systems. It is a part of the LM5060 series and is particularly suited for automotive and industrial applications where reliability and efficiency are of paramount importance.

Key Features

  • High-Voltage Capabilities: The LM5060Q1MM operates over a wide input voltage range, accommodating the varying conditions commonly found in automotive power systems.
  • Intelligent Power Control: This device integrates a controller for an N-channel power MOSFET, providing precise on/off control of the power supply.
  • Advanced Protection Features: It includes under-voltage lockout, over-voltage protection, and thermal shutdown to safeguard the system against a multitude of potential fault conditions.
  • Diagnostic Functions: The LM5060Q1MM is equipped with diagnostic features such as a power-good output and programmable fault detection thresholds, allowing for real-time system monitoring.
  • Reverse Battery Protection: The device ensures system protection against reverse polarity scenarios, which are critical in automotive environments.
  • Q1 Automotive Qualification: As a Q1-qualified component, it meets the stringent requirements for automotive applications, ensuring robust performance under harsh conditions.

Applications

The LM5060Q1MM is suitable for a variety of applications, particularly where power supply protection and control are necessary. These include:

  • Automotive systems such as infotainment, ECUs, and power distribution modules
  • Industrial equipment requiring reliable power management
  • Telecommunications infrastructure with high availability demands

Package and Availability

The LM5060Q1MM comes in a compact MSOP-10 PowerPAD™ package, which is designed for enhanced thermal performance and space-saving on the PCB. Texas Instruments provides comprehensive support for this product, including detailed datasheets, application notes, and design resources to facilitate integration into various systems.

With its robust feature set and adherence to automotive standards, the LM5060Q1MM is an excellent choice for designers looking to enhance the safety, efficiency, and reliability of their power management systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5656 $51.3120
42+ $2.4033 $100.9386
65+ $2.3221 $150.9365
93+ $2.1597 $200.8521
121+ $2.0785 $251.4985
151+ $1.9973 $301.5923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess