EN
  • EN
  • DE

LM5066PMH/NOPB

Part No LM5066PMH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR SMBUS 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Features PMBus
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Thermal Limit, UVLO
Supply Voltage - Operating 10 V to 80 V
Temperature Range - Operating -40°C to 125°C
Operating Supply Current 7.2mA
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Feature Pins ADR0, ADR1, ADR2, CL, DIODE, FB, OVLO, PGD, PWR, /RETRY, SCL, SDAI, SDAO, /SMBA, TIMER, UVLO/EN, VAUX, VREF
Win Source Part Number 1054784-LM5066PMH/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5066PMH/NOPB CAD Model

Description

The LM5066PMH/NOPB from Texas Instruments is a highly advanced power management integrated circuit (IC) designed to provide comprehensive protection and monitoring for high-availability systems. This device offers an array of features that make it ideal for managing electronic systems in a variety of applications, including telecommunications, industrial, and enterprise computing environments.

Key Features

  • Hot Swap Controller: The LM5066PMH/NOPB incorporates a hot swap controller that allows for the safe insertion and removal of circuit boards from live backplanes, minimizing the risk of damage or interruption to the operation of the system.
  • Power Monitoring: This IC provides precise power monitoring capabilities, including current, voltage, and power measurements, which are critical for managing power consumption and ensuring the reliability of the system.
  • Advanced Diagnostics: With an array of diagnostic features, the device can detect and report a wide range of fault conditions, such as overcurrent, overvoltage, undervoltage, and power-on/off events.
  • Programmable Protection: Users can set thresholds for various protection features through external components or via an I2C-compatible interface, allowing for tailored protection settings for specific applications.
  • I2C-Compatible Interface: The inclusion of an I2C-compatible interface facilitates communication with microcontrollers or processors, enabling system-level management and control of the power conditions.
  • Temperature Range: The LM5066PMH/NOPB is designed to operate over an extended temperature range, making it suitable for harsh environments.

Applications

The versatility of the LM5066PMH/NOPB allows it to be utilized across a wide range of applications. It is particularly well-suited for:

  • Server and Telecom Power Supplies
  • Industrial Systems
  • Network Equipment
  • High-availability Computing Systems

Package and Quality

The LM5066PMH/NOPB comes in a thermally enhanced 20-pin TSSOP (PM) package, providing a compact footprint while ensuring efficient heat dissipation. The device is also lead-free and RoHS compliant, meeting environmental standards and ensuring quality and reliability for sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3580 $50.1480
15+ $6.8579 $102.8685
23+ $6.6436 $152.8028
32+ $6.4293 $205.7376
41+ $6.2150 $254.8150
54+ $5.5720 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess