EN
  • EN
  • DE

LM5067MM-2/NOPB

Part No LM5067MM-2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTLR NEG HOTSWAP A/R 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -80 V to -9 V
Temperature Range - Operating -40°C to 125°C
Operating Supply Current 2mA
Mounting SMD (SMT)
Case / Package 10-VSSOP
Feature Pins OVLO, PGD, PWR, TIMER, (UVLO, EN)
Win Source Part Number 130534-LM5067MM-2/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian LM5067MM-2/NOPB CAD Model

Description

The LM5067MM-2/NOPB is a high-performance, feature-rich, negative hot-swap controller from Texas Instruments.

  • Application: Inrush current control and fault protection for systems that use negative power rails.
  • Packaging: Compact 10-pin MSOP package.
  • Input Voltage Range: -10.8V to -80V.
  • Output Current: Up to 10A.
  • Feature: Integrated power MOSFET.
  • Thresholds: Programmable under-voltage and over-voltage thresholds.
  • Feature: Programmable circuit breaker function.
  • Feature: Fast-acting fault isolation mechanism.
  • Indicator: Power good indicator.
  • Timer: Programmable fault timer.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9441 $50.0497
42+ $2.4157 $101.4594
65+ $2.3402 $152.1130
89+ $2.2647 $201.5583
115+ $2.1892 $251.7580
153+ $1.9628 $300.3084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,004 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess