EN
  • EN
  • DE

RN2105FT

Part No RN2105FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Win Source Part Number 183718-RN2105FT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN2105FT CAD Model

Description

The RN2105FT is a silicon epitaxial planar type transistor produced by Toshiba Semiconductor and Storage. This transistor is designed for switching and amplification purposes in diverse electronic applications. It is known for its reliability, efficiency, and compact size, making it suitable for various circuit designs.

Applications

  • High-Speed Switching Circuits: Used in applications requiring rapid on-off switching.
  • Amplification Stages: Suitable for amplifying weak signals in various electronic devices.
  • DC-DC Converters: Used to regulate and convert DC voltage levels.
  • Load Switching: Used to control power to various loads in electronic systems.
  • General-Purpose Switching: Versatile enough for a wide range of general switching applications.

Features

  • Silicon Epitaxial Planar Structure: Provides consistent and reliable performance.
  • Low On-Resistance: Minimizes power loss and heat generation during switching.
  • High-Speed Switching Capability: Enables fast and efficient switching operations.
  • Small Surface Mount Package: Allows for high-density mounting and compact designs.
  • Lead-Free Construction: Environmentally friendly and RoHS compliant.

Benefits

  • Improved Energy Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Enhanced Reliability: Ensures stable and dependable operation in various environmental conditions.
  • Simplified Circuit Design: Easy to integrate into existing and new circuit designs.
  • Environmentally Conscious: Meets environmental standards and regulations.
  • Cost-Effective Solution: Provides excellent performance at a competitive price point.

Additional Details

The RN2105FT is generally supplied in a surface mount package, optimizing space utilization on printed circuit boards. Its electrical characteristics include a low on-resistance to minimize power dissipation when the transistor is in the ON state. The high-speed switching capability makes it suitable for applications demanding quick response times. Detailed electrical characteristics such as voltage and current ratings are specified in the manufacturer's datasheet. This transistor is widely utilized in consumer electronics, industrial equipment, and automotive systems, where efficient and reliable switching is critical. It's designed to operate within defined temperature and voltage ranges, ensuring stable performance across diverse operating conditions. The RN2105FT is an essential component in many modern electronic systems, contributing to their overall efficiency, reliability, and performance.

You May Also Be Interested in

Rohm Semiconductor
TRANS PREBIAS NPN 0.1A SST3
Lowest to $0.0874
Infineon Technologies
BCR 10PN H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 562 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 583 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 256mW Surface Mount SOT-363
Lowest to $0.0379
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $2.9105
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 250mW Surface Mount SC-88
Lowest to $0.0583
Toshiba Semiconductor and Storage
Single, Pre-Biased Bipolar Transistors RoHS
Lowest to $0.2576
Infineon Technologies
BCR 146 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess