EN
  • EN
  • DE

CTA2N1P-7-F

Part No CTA2N1P-7-F
Manufacturer Diodes Incorporated
Catalog Transistors - Special Purpose
Description TRANS ARRAY NPN/P-CH 60V SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN, P-Channel
Applications General Purpose
Voltage Rating 40V NPN, 50V P-Channel
Current Rating 600mA NPN, 130mA P-Channel
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 013415-CTA2N1P-7-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CTA2N1P-7-F CAD Model

Description

Diodes Incorporated introduces the CTA2N1P-7-F, an advanced semiconductor device that exemplifies the company's commitment to providing high-quality electronic components. This product is specifically designed to meet the rigorous demands of modern electronic applications, offering both reliability and performance.

Key Features

  • High Current Capability: The CTA2N1P-7-F is capable of handling high current loads, making it suitable for power-intensive applications.
  • Low On-Resistance: With its low on-resistance, this component ensures minimal power loss and heat generation, leading to more efficient operation and longer life expectancy.
  • Fast Switching Speed: The device features fast switching capabilities, which is essential for high-frequency circuits and helps reduce switching losses.
  • Surface Mount Package: The CTA2N1P-7-F comes in a compact SOT-23 package, which is ideal for space-constrained applications and allows for easy integration into various circuit designs.
  • RoHS Compliant: Adhering to environmental standards, the product is RoHS compliant, ensuring it is free from hazardous substances and suitable for use in green electronics.

Applications

The versatility of the CTA2N1P-7-F makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Power Management Circuits
  • DC-DC Converters
  • Battery Powered Devices
  • Load Switches
  • Motor Control Systems

Quality and Reliability

Diodes Incorporated is known for its rigorous testing and quality control measures. The CTA2N1P-7-F is subjected to multiple quality assurance tests to ensure it meets the highest standards of reliability and performance. Customers can trust this product to deliver consistent results in their electronic projects.

Ordering Information

The CTA2N1P-7-F is available for order now. For detailed product specifications, pricing, and availability, please contact Diodes Incorporated or an authorized distributor. Ensure your designs are powered by quality and efficiency with the CTA2N1P-7-F.

You May Also Be Interested in

NXP / Nexperia
Trans GP BJT PNP 45V 0.1A 390mW Automotive 4-Pin SOT-143B / Low VCEsat (BISS) transistors
Lowest to $0.3519
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.5V 16SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.3V 16SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Need more? Email Us
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $1.0511
Freescale Semiconductor - NXP
Transistor
Need more? Email Us
Harris Corporation
THYRISTOR/TRANSISTOR ARRAY
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Need more? Email Us
Diodes Incorporated
PRINTER HEAD DRIVER V-DFN3030-8
Lowest to $0.2275

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7357 $58.8560
195+ $0.6036 $117.7020
300+ $0.5848 $175.4400
410+ $0.5660 $232.0600
530+ $0.5470 $289.9100
710+ $0.4904 $348.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess