EN
  • EN
  • DE

2SC1009-T1B

Part No 2SC1009-T1B
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Description NPN Silicon Epitaxial Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 155020-2SC1009-T1B
Popularity Low
Supply and Demand Status Balance
Family Name 2SC1009
Introduction Date December 24, 1998
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC1009-T1B CAD Model

Description

The 2SC1009-T1B transistor is a high-performance semiconductor device designed for use in a variety of electronic applications. Known for its reliability and efficiency, this NPN transistor is widely utilized in amplifier circuits and switching operations. Its robust construction allows it to handle significant power levels, making it suitable for both industrial and consumer electronic projects.

Key Features and Benefits

  • High Current Capacity: Capable of handling substantial current loads, making it ideal for high-power applications.
  • Excellent Thermal Management: Designed to operate efficiently under higher temperatures without significant performance loss.
  • Low Saturation Voltage: Ensures minimal power loss in the 'on' state, enhancing energy efficiency.
  • Rugged Construction: Built to withstand harsh operating conditions, ensuring longevity and durability.

Applications and Projects

  • Audio Amplifiers: Suitable for designing professional-grade audio amplification systems.
  • Power Supplies: Commonly used in switched-mode power supplies and linear regulators to enhance performance.
  • Signal Amplifiers: Ideal for RF amplification in communication devices, improving signal strength and clarity.
  • Motor Drivers: Used in motor control circuits to regulate speed and torque in motors.

The 2SC1009-T1B is valued in the electronics industry not only for its performance but also for its reliability. Engineers and designers often choose this transistor when developing prototypes or end products that require stable and efficient power handling. This component is readily available and easy to integrate into both new designs and existing systems, making it a preferred choice for many electronics professionals.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess