EN
  • EN
  • DE

SBR15U30SP5Q-13

Part No SBR15U30SP5Q-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description SUPER BARRIER RECTIFIER PDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features Diode Super Barrier 30 V 15A Surface Mount PowerDI™ 5
Manufacturer Diodes Incorporated
Series SBR®
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package PowerDI™ 5
Case / Package PowerDI™ 5
Family Name SBR15
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893662-SBR15U30SP5Q-13
Ultra Librarian 3D Model Ultra Librarian SBR15U30SP5Q-13 CAD Model

Description

Product Overview: SBR15U30SP5Q-13 from Diodes Incorporated

The SBR15U30SP5Q-13 is a state-of-the-art Super Barrier Rectifier (SBR) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is particularly suitable for low voltage, high frequency rectification, or as free-wheeling and polarity protection diodes in compact and power-efficient applications.

Key Features

  • Low Forward Voltage Drop: The SBR15U30SP5Q-13 features a low forward voltage drop, which enhances power efficiency and results in reduced power loss during operation.
  • High Surge Capability: With its excellent surge handling capacity, this rectifier can withstand high surge currents, making it ideal for applications that may experience occasional surges or spikes in current.
  • PowerPak® SO-8 Package: Encapsulated in a compact PowerPak® SO-8 package, the SBR15U30SP5Q-13 is designed for optimal thermal performance and space-saving on PCBs.
  • RoHS Compliant: The product meets the Restriction of Hazardous Substances (RoHS) directive, ensuring it is free from specific hazardous materials commonly used in electronics and electrical equipment.

Applications

The versatility of the SBR15U30SP5Q-13 allows it to be used in a wide array of applications, including:

  • DC/DC converters
  • Power supply units
  • LED lighting
  • Reverse polarity protection circuits
  • Automotive applications

Technical Specifications

With a repetitive peak reverse voltage (VRRM) of 30V and an average rectified forward current (IO) of 15A, the SBR15U30SP5Q-13 is well-suited for low voltage applications requiring robust performance. Its operating junction temperature ranges from -55°C to +150°C, ensuring reliability across a wide temperature spectrum.

Quality and Reliability

Diodes Incorporated is committed to the highest standards of quality and reliability in their products. The SBR15U30SP5Q-13 is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and automotive applications. Customers can trust in the consistent performance and longevity of this Super Barrier Rectifier.

For detailed product specifications, technical data sheets, and application notes, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Micro Commercial Co
Interface
Lowest to $0.0880
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4924 $51.7020
250+ $0.4040 $101.0000
385+ $0.3914 $150.6890
530+ $0.3787 $200.7110
685+ $0.3661 $250.7785
915+ $0.3283 $300.3945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,306 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess