EN
  • EN
  • DE

BC857,235

Part No BC857,235
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description TRANS PNP 45V 0.1A TO236AB  /  Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 250 mW Surface Mount TO-236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type PNP
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 125 @ 2mA, 5V
Power - Max 250 mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number BC857
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names BC857 /T3,1727-1954-1,568-11778-1-ND,568-11778-2-ND,933589740235,1727-1954-2,568-11778-1,568-11778-6-ND,568-11778-6,BC857 /T3-ND,BC857,235-ND,1727-1954-6
Standard Package 10,000
Win Source Part Number 1218503-BC857,235
Ultra Librarian 3D Model Ultra Librarian BC857,235 CAD Model

Description

The BC857,235 is a PNP transistor that comes in a TO-236-3, SC-59, SOT-23-3 package. It is a part of the Automotive, AEC-Q101 series and has a maximum power rating of 250 mW.

  • Maximum power rating: 250 mW
  • Maximum voltage breakdown between the collector and emitter: 45 V
  • Maximum collector current: 100 mA
  • Vce saturation: 650mV @ 5mA, 100mA
  • Maximum collector cutoff current: 15nA (ICBO)
  • DC current gain (hFE): 125 @ 2mA, 5V
  • Transition frequency: 100MHz
  • Package: tape and reel
  • Mounting: SMD (SMT)

You May Also Be Interested in

MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
1,145+ $0.0437 $50.0365
2,790+ $0.0359 $100.1610
4,315+ $0.0348 $150.1620
5,955+ $0.0336 $200.0880
7,695+ $0.0325 $250.0875
10,275+ $0.0292 $300.0300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 465,140 pieces
MOQ: 1145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess