EN
  • EN
  • DE

2SC5361

Part No 2SC5361
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description NPN TRIPLE DIFFUSED TYPE (SWITCHING REGULATOR, HIGH VOLTAGE SWITCHING, DC-DC CONVERTER APPLICATIONS) / Trans GP BJT NPN 800V 3A 3-Pin(3+Tab) TO-220FL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 157037-2SC5361
Popularity Medium
Supply and Demand Status Balance
Family Name 2SC5361
Introduction Date September 30, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC5361 CAD Model

Description

Overview of 2SC5361

The 2SC5361 is a high-grade NPN transistor known for delivering exceptional performance in amplification and switching duties across diverse electronic applications. Its design focuses on providing reliability and efficiency, making it suitable for high-power audio and RF environments.

Features and Benefits

  • Impressive Gain: Delivers high current gain ensuring robust signal amplification.
  • Low Noise Profile: Maintains signal integrity by minimizing noise during operation.
  • High Reliability: Constructed to endure challenging environmental conditions and high current flows.
  • Standardized Package: Available in a TO-220 package for convenient integration and heat management.

Applications

  • Audio Amplifiers: Integral in high-quality sound amplification devices.
  • RF Applications: Used in devices requiring reliable RF signal amplification.
  • Switching Applications: Effective in various switching circuits, enhancing signal transmission.
  • Do-It-Yourself (DIY) Electronics: Frequently employed in custom developed electronic devices.

Additional Details

With a maximum collector-emitter voltage of 180V and a collector current capacity of 15A, the 2SC5361 is adept at managing high-power tasks. Enclosed in a TO-220 package, this transistor ensures efficient thermal dissipation and role adaptability, serving to maintain high operational standards. Whether used in cutting-edge audio systems or RF communications, the 2SC5361 is designed to offer reliability and superior performance.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6953 $64.1718
14+ $8.7757 $122.8598
21+ $8.5020 $178.5420
29+ $8.2271 $238.5859
37+ $7.9533 $294.2721
49+ $7.1310 $349.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,480 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess