EN
  • EN
  • DE

LM5068MM-3/NOPB

Part No LM5068MM-3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description Negative Voltage Hot Swap Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault, Turn On Voltage
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage -90 V ~ -10 V
Operating Temperature Range -40°C ~ 105°C
Operating Supply Current 820μA
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Feature Pins /PWRGD, OV, TIMER, UV
Win Source Part Number 1200309-LM5068MM-3/NOPB
Manufacturer Homepage www.ti.com
Family Name LM5068-3
Introduction Date January 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5068MM-3/NOPB CAD Model

Description

The LM5068MM-3/NOPB is a high-performance power management IC from Texas Instruments, designed to provide advanced hot swap functionality in a compact package. This integrated circuit allows electronic cards to be safely inserted and removed from a live backplane without causing any disruption to the system's operation or damaging the card or backplane power supply rails.

Key Features

  • Hot Swap Controller: Enables safe insertion and removal of electronic modules.
  • Wide Operating Voltage Range: Compatible with systems from 2.7V to 13.2V, catering to a broad range of applications.
  • Programmable Current Limit: Ensures protection against overcurrent conditions.
  • Under-Voltage Lockout (UVLO): Protects the device and the system from operating at inadequate voltage levels.
  • Overtemperature Protection: Prevents damage due to excessive heat by shutting down the device if the internal temperature crosses a threshold.
  • Gate Drive for External N-Channel MOSFET: Provides flexibility in choosing the right MOSFET for the application's power requirements.
  • MSOP-8 Package: Space-saving and easy to integrate into various designs.
  • Power Good Output: Indicates when the output voltage is within nominal operating range.
  • Reverse Voltage Protection: Guards the system against incorrect power supply connections.

Applications

The LM5068MM-3/NOPB is versatile and can be used in a variety of applications where hot swap capability is essential, such as:

  • Servers and Network Routers
  • RAID Systems
  • Telecommunications Equipment
  • Industrial Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM5068MM-3/NOPB is no exception. It is designed to meet the rigorous standards required for industrial and communication applications. The NOPB designation indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Summary

The LM5068MM-3/NOPB from Texas Instruments is a robust power management solution that provides hot swap capabilities with a range of protective features. Its compact form factor and comprehensive functionality make it an excellent choice for designers looking to enhance system reliability and maintainability in their power-sensitive applications.

You May Also Be Interested in

Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4426 $51.2946
50+ $2.0042 $100.2100
78+ $1.9416 $151.4448
107+ $1.8790 $201.0530
138+ $1.8163 $250.6494
185+ $1.6284 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess