EN
  • EN
  • DE

LM5085SDX

Part No LM5085SDX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 75V Constant On-Time PFET Buck Switching Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200333-LM5085SDX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5085SDX CAD Model

Description

The LM5085SDX from Texas Instruments is a versatile and efficient power management integrated circuit, specifically designed as a pulse width modulated (PWM) voltage mode DC-DC controller. It is a part of the LM5085 series, which is renowned for its high performance in a wide range of applications. This device is ideal for converting a higher DC voltage to a lower DC voltage with a high degree of efficiency, making it a perfect fit for a variety of industrial, automotive, and telecommunication systems.

Key Features

  • Input Voltage Range: The LM5085SDX operates over a wide input voltage range, accommodating various power supply requirements and ensuring flexibility across different applications.
  • Output Voltage: It is capable of delivering a stable and adjustable output voltage, which can be precisely set to meet the needs of the target application.
  • Efficiency: Designed with energy efficiency in mind, the LM5085SDX minimizes power loss and heat generation, thereby enhancing the overall performance and reliability of the system.
  • Thermal Performance: The device features excellent thermal performance, ensuring it operates within safe temperature ranges even under high load conditions.
  • Protection Features: It includes a comprehensive set of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system against a range of potential faults.

Applications

The LM5085SDX is suitable for a broad spectrum of applications, including but not limited to:

  • Point-of-Load (POL) conversions
  • Telecommunication equipment
  • Networking systems
  • Automotive electronics
  • Industrial control systems

Package and Availability

This device is offered in a compact package, which allows for easy integration into a wide range of electronic assemblies. The LM5085SDX is also characterized by its robustness and long-term reliability, making it a trusted choice for engineers and designers looking for a high-quality power management solution. For pricing, availability, and additional technical specifications, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7614 $52.8420
70+ $1.4453 $101.1710
110+ $1.4001 $154.0110
150+ $1.3550 $203.2500
195+ $1.3098 $255.4110
260+ $1.1743 $305.3180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,042 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess